EN
  • EN
  • DE

UPD74HC373C

Part No UPD74HC373C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103032-UPD74HC373C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC373C CAD Model

Description

The UPD74HC373C is a high-speed CMOS octal D-type transparent latch manufactured by NEC. This device features three-state outputs designed for use in bus-oriented applications. It is commonly used to temporarily store data and is ideal for interfacing between systems with different operating speeds or data transfer rates.

Applications

  • Data Buffering: Used to buffer data between different sections of a digital system.
  • Address Latching: Employed in memory systems to latch address signals.
  • Microprocessor Systems: Interfacing with microprocessors for temporary data storage.
  • Data Acquisition Systems: Storing data from analog-to-digital converters (ADCs).
  • Industrial Control Systems: Controlling and monitoring various industrial processes.

Features

  • High Speed Operation: Offers a fast propagation delay, suitable for high-frequency applications.
  • Three-State Outputs: Allows the device to be connected directly to a bus.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages (2V to 6V).
  • CMOS Technology: Provides high noise immunity and low static power dissipation.
  • 8-Bit Latch: Can latch eight bits of data simultaneously.

Benefits

  • Improved System Performance: By providing fast data latching, the device enhances the overall performance of digital systems.
  • Reduced Power Consumption: Its low power consumption contributes to energy efficiency.
  • Enhanced Noise Immunity: The CMOS technology ensures reliable operation in noisy environments.
  • Simplified System Design: The three-state outputs simplify interfacing with other devices on a bus.
  • Increased Reliability: Designed for reliable operation over a wide range of temperatures and voltages.

Additional Details

The UPD74HC373C operates as a transparent latch when the Latch Enable (LE) input is high. When LE is high, the Q outputs follow the data at the D inputs. When LE transitions low, the data present at the D inputs at that time is latched, and the Q outputs remain stable, independent of further changes at the D inputs. The Output Enable (OE) input controls the three-state outputs. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state.

This device is commonly available in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess