EN
  • EN
  • DE

UBA8071TS/B/C3

Part No UBA8071TS/B/C3
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101961-UBA8071TS/B/C3
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UBA8071TS/B/C3 CAD Model

Description

The UBA8071TS/B/C3 is a state-of-the-art integrated circuit (IC) component manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to offer exceptional performance and reliability for a wide range of applications in the electronic sector. The UBA8071TS/B/C3 is a testament to NXP's commitment to providing advanced solutions that meet the evolving needs of modern technology.

Key Features

  • High Integration: The UBA8071TS/B/C3 integrates multiple functions into a single chip, which helps in reducing the overall component count in the circuit design, leading to a more compact and cost-effective solution.
  • Performance: Engineered for high-speed operation and minimal power consumption, this IC ensures efficient performance, making it suitable for energy-sensitive applications.
  • Durability: Built with robust materials, the UBA8071TS/B/C3 is capable of withstanding harsh conditions, ensuring a long operational life and reducing the need for frequent replacements.
  • Compatibility: Its versatile design allows for seamless integration with a variety of microcontrollers and other digital systems, offering great flexibility in system design.

Applications

The UBA8071TS/B/C3 is ideal for use in multiple applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Communication devices
  • Power management solutions

Technical Specifications

The UBA8071TS/B/C3 boasts the following technical specifications:

  • Package: Surface-mounted technology (SMT) for easy assembly and space-saving on PCBs.
  • Quality: Manufactured under strict quality control standards to ensure high reliability and performance consistency.
  • Support: NXP provides comprehensive technical support and documentation, facilitating the design-in process for engineers and designers.

In conclusion, the UBA8071TS/B/C3 from NXP is a superior choice for designers looking for a high-performance, reliable, and versatile IC solution. Its combination of integration, efficiency, and robustness makes it an invaluable component in a multitude of electronic products and systems.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess