EN
  • EN
  • DE

TLV2370DBVR

Part No TLV2370DBVR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100137-TLV2370DBVR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV2370DBVR CAD Model

Description

Texas Instruments - Operational Amplifiers

The TLV2370DBVR is a high-precision operational amplifier from Texas Instruments, designed to meet a wide range of applications with its exceptional features. This op-amp is part of the TLV237x family, which is well-known for its low-power consumption and rail-to-rail input/output performance.

Encased in a compact SOT-23-5 package, the TLV2370DBVR offers a single operational amplifier with a bandwidth of 3 MHz. This makes it suitable for various applications, including sensor amplification, active filtering, and audio processing. Its low input bias current and low noise are particularly beneficial for high-impedance sensor interfaces and precision circuitry.

The device operates over a wide supply range of 2.7V to 16V, allowing it to be used in both single-supply and split-supply configurations. This flexibility makes it an excellent choice for battery-powered devices, portable equipment, and other power-sensitive applications. Moreover, the TLV2370DBVR boasts a low quiescent current, further enhancing its suitability for energy-efficient designs.

The TLV2370DBVR features rail-to-rail input/output swing, which extends the dynamic range and enables the amplifier to drive loads effectively close to the power supply rails. This characteristic is particularly useful in low-voltage applications where maximizing signal amplitude is crucial.

Texas Instruments has designed the TLV2370DBVR with built-in ESD protection, ensuring the device's robustness in harsh environments. Additionally, the operational amplifier is specified for operation from -40°C to +125°C, making it reliable across a broad range of temperature conditions.

In summary, the TLV2370DBVR from Texas Instruments is a versatile and efficient solution for designers looking for a high-performance operational amplifier. Its combination of low power consumption, wide voltage range, and rail-to-rail capability makes it an ideal choice for a myriad of applications in the industrial, consumer, and medical sectors.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess