EN
  • EN
  • DE

LTC3406BES5#TRMPBF

Part No LTC3406BES5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC TSOT23 / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 0.6V to 5.5V 0.6A 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 783317-LTC3406BES5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3406B
Introduction Date August 27, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3406BES5#TRMPBF CAD Model

Description

LTC3406BES5#TRMPBF - A High-Efficiency, Monolithic Synchronous Step-Down Regulator

The LTC3406BES5#TRMPBF is a high-performance, monolithic synchronous buck regulator designed by Linear Technology, which is now part of Analog Devices. This compact and efficient integrated circuit is tailored for portable and space-constrained applications that require a regulated power supply with high efficiency and excellent thermal performance.

Key Features:

  • High Efficiency: The device is capable of up to 96% efficiency, which helps in extending battery life in portable applications by minimizing power loss.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.8V to VIN, allowing for versatile use in various applications.
  • High Switching Frequency: With a switching frequency of up to 3MHz, the LTC3406BES5#TRMPBF allows the use of small, low-cost capacitors and inductors, which reduces the overall solution footprint on the PCB.
  • Low Quiescent Current: Its low quiescent current optimizes power efficiency, especially in light-load conditions, making it ideal for battery-powered devices.
  • Thermal Overload Protection: The device includes thermal protection that shuts down the regulator to prevent damage under over-temperature conditions.

Applications:

The LTC3406BES5#TRMPBF is well-suited for a variety of applications, particularly where power efficiency and space are critical. These include:

  • Handheld Devices
  • Portable Media Players
  • Wireless and DSL Modems
  • Digital Cameras
  • GPS Receivers
  • Other Battery-Operated Devices

Package and Availability:

The regulator is available in a compact SOT-23 package, which is ideal for portable applications where space is at a premium. The part number LTC3406BES5#TRMPBF indicates that the device is offered in tape and reel packaging, making it suitable for high-volume production environments.

In conclusion, the LTC3406BES5#TRMPBF from Linear Technology is a versatile, high-efficiency step-down regulator that meets the stringent requirements of modern portable electronics. Its small form factor, combined with a feature set tailored for low-power operation, makes it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8093 $54.0465
12+ $8.8692 $106.4304
18+ $8.5920 $154.6560
25+ $8.3148 $207.8700
32+ $8.0377 $257.2064
42+ $7.2062 $302.6604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess