Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 8 ~ 16V
Technology Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 82dB @ 12V, 30cm
Current - Supply 35mA
Port Location Top
Temperature Range - Operating -30°C ~ 70°C
Mounting Type Panel Mount, Flange
Termination Wire Leads
Size / Dimension 0.910" L x 0.669" W (23.30mm x 17.00mm)
Height - Seated (Max) 0.602\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1546647-CS-3612
Ultra Librarian 3D Model Ultra Librarian CS-3612 CAD Model

You May Also Be Interested in

TDK Corporation
AUDIO PIEZO TRANSDUCER 20V CHAS / Audio Buzzer Piezo 20Vo-p Wire Lead Bag
Need more? Email Us
ECAD model for PS1550L40N
PUI Audio, Inc.
BUZZER PIEZO 32V 40X40MM PNL MNT
Need more? Email Us
ECAD model for X-4035-P-FP32-R
CUI Inc.
AUDIO PIEZO INDICATOR 3-20V TH / Audio Indicator Piezo 3VDC 20VDC 10mA 12VDC 93dB 3000Hz to 4000Hz Through Hole Pin
Need more? Email Us
ECAD model for CEP-2272A
Same Sky
BUZZER PIEZO 10V 24.00MM TH
Need more? Email Us
ECAD model for CPE-122
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.98MM PNL MNT
Need more? Email Us
ECAD model for SC628N-BTR
PUI Audio, Inc.
BUZZER PIEZO 10V 13MM CUSTOM
Need more? Email Us
ECAD model for AT-1348-TF-LW90-R
TDK Corporation
AUDIO PIEZO TRANSDUCER 30V TH
Need more? Email Us
ECAD model for PS1740P02
Mallory Sonalert Products Inc.
BUZZER PIEZO 5V 12MM TH / Buzzers Indicator, Internally Driven Piezo 5 V 5mA 4.1kHz 80dB @ 5V, 10cm Through Hole PC Pins
Lowest to €9.3907
ECAD model for PK-11N40PQ
CUI Inc.
BUZZER PIEZO 10V 30MM TH / Buzzers Transducer, Externally Driven Piezo 10 V 11mA 93dB @ 10V, 10cm Through Hole PC Pins
Need more? Email Us
ECAD model for CEP-1114

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention