EN
  • EN
  • DE

X-4035-P-FP32-R

Part No X-4035-P-FP32-R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 32V 40X40MM PNL MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 32 V
Voltage Range 3 ~ 32V
Frequency 2.8kHz
Technology Piezo
Operating Mode Pulse, Fast
Duration 3 PPS
Sound Pressure Level (SPL) 95dB @ 32V, 10cm
Current - Supply 21mA
Port Location Side
Temperature Range - Operating -30°C ~ 80°C
Mounting Type Panel Mount
Termination Screw Terminal, Quick Connect Tab - 0.187" (4.75mm)
Size / Dimension 1.575" L x 1.575" W (40.00mm x 40.00mm)
Height - Seated (Max) 0.925\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546886-X-4035-P-FP32-R
Ultra Librarian 3D Model Ultra Librarian X-4035-P-FP32-R CAD Model

Description

N

You May Also Be Interested in

Omron
BUZZER PIEZO 6V 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.2718
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
CUI Inc.
BUZZER MAGNETIC 5V 0.34X0.34 SMD
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 6V 53MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess