Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Bulk
Status Obsolete(EOL)
Sensing Distance 10m
Carrier Frequency 38.0kHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 400μA
Orientation Top View
Mounting Through Hole
Temperature Range - Operating -10°C to 70°C (TA)
Win Source Part Number 1041047-GP1UE261RKVF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian GP1UE261RKVF CAD Model

Description

The Sharp Microelectronics GP1UE261RKVF sensor is a through-hole mounting type sensor that has a sensing distance of 10m.

  • Mounting Type: Through-Hole
  • Sensing Distance: 10m
  • Carrier Frequency: 38.0kHz
  • Operating Supply Current: 400μA
  • Operating Temperature: -10°C to 70°C (TA)
  • Supply Voltage: 2.7 V to 5.5 V
  • Category: Sensors and Transducers
  • Popularity: Medium
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited
  • Package Quantity: 2k pcs

You May Also Be Interested in

Rohm Semiconductor
RECEIVER REMOTE CTRL 40.0KHZ TOP / IR Remote Receiver 40kHz 45°/35° 15m 3-Pin RSIP-A3 Tube
Need more? Email Us
ECAD model for RPM7140-H4R
Vishay
SENSOR REMOTE REC 56.0KHZ 2M / Remote Receiver Sensor 56.0kHz 2m PCB, Through Hole
Lowest to $1.0957
ECAD model for TSSP4056
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 38KHZ
Need more? Email Us
ECAD model for GP1UE271XKVF
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UF311YP1F
Sharp Microelectronics
RECEIVER REMOTE CTRL SIDE 38KHZ
Need more? Email Us
ECAD model for GP1UD281YK0F
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UF311YP06
Sharp Microelectronics
RECEIVER REMOTE CTRL TOP 38KHZ
Lowest to $0.6778
ECAD model for GP1UM261XK0F
Sharp Microelectronics
RECEIVER IR REMOTE 3V 38KHZ
Need more? Email Us
ECAD model for GP1UE281QKVF
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Lowest to $1.7435
ECAD model for TSSP77038TR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0920 $60.0600
125+ $0.8960 $112.0000
195+ $0.8680 $169.2600
270+ $0.8400 $226.8000
345+ $0.8120 $280.1400
465+ $0.7280 $338.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,067 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention