Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Package Box
Product Status Active
Voltage - Zener (Nom) (Vz) 100 V
Tolerance ±20%
Power - Max 10 W
Impedance (Max) (Zzt) 40 Ohms
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 2 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Base Product Number 1N3005
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538967-1N3005
Ultra Librarian 3D Model Ultra Librarian 1N3005 CAD Model

Description

The 538967-1N3005 is a single Zener diode that belongs to the Discrete Semiconductor Products category.

  • Maximum Power Rating: 10 W
  • Forward Voltage: 1.5 V @ 2 A
  • Zener Voltage: 100 V
  • Tolerance: ±20%
  • Impedance: 40 Ohms
  • Mounting Type: Stud mount
  • Operating Temperature Range: -65°C to 175°C
  • Manufacturer: Solid State Inc.
  • Product Status: Active

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 320MW SOD323
Need more? Email Us
ECAD model for PZU3.0BA,115
Vishay
DIODE ZENER 33V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5257B-HE3-18
Rohm Semiconductor
DIODE ZENER 120V 1W PMDU
Need more? Email Us
ECAD model for KDZLVTFTR120
Vishay
DIODE ZENER 8.2V 1W DO213AB
Need more? Email Us
ECAD model for GLL4738A-E3/96
Vishay
DIODE ZENER 2.7V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B2V7-E3-08
Comchip Technology
DIODE ZENER 12V 5W DO214AB
Need more? Email Us
ECAD model for ACZRC5349B-G
ON Semiconductor
8.2V 300mW Zener Diode SOD-323
Lowest to $0.0894
ECAD model for SZMM3Z8V2T1
Vishay
DIODE ZENER 47V 1W DO213AB
Lowest to $0.2516
ECAD model for ZMY47-GS08
Nexperia USA Inc.
DIODE ZENER 10V 320MW SOD323
Need more? Email Us
ECAD model for PZU10BA,115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention