Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series 1N3031
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 22.8 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3031
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538976-1N3031B
Ultra Librarian 3D Model Ultra Librarian 1N3031B CAD Model

Description

The 538976-1N3031B is a single zener diode that is commonly used in electronic circuits.

  • Zener Voltage: 30V
  • Power Rating: 1W
  • Forward Voltage (Vf): 1.5V @ 200 mA
  • Package: DO-13
  • Status: active
  • Manufacturer: Solid State Inc.
  • Standard Package: 10 pcs
  • Suitable for: applications that require voltage regulation and protection, such as voltage clamping, surge suppression, and voltage reference.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 26.29V 500MW SOD323F
Lowest to $0.0287
ECAD model for DDZ27CSF-7
Nexperia USA Inc.
DIODE ZENER 33V 590MW SOD123
Lowest to $0.0175
ECAD model for BZT52-B33X
Microsemi Corporation
DIODE ZENER 190V 5W T18
Need more? Email Us
ECAD model for 1N5387E3/TR13
Diodes Incorporated
DIODE ZENER 24V 500MW SOD123
Need more? Email Us
ECAD model for BZT52C24-13
Vishay
DIODE ZENER 7.5V 200MW SOD323
Lowest to $0.0584
ECAD model for BZX384B7V5-E3-08
Vishay
DIODE ZENER 24V 800MW DO219AB
Lowest to $0.1832
ECAD model for BZD27B24P-HE3-08
Vishay
DIODE ZENER 51V 410MW SOD123
Need more? Email Us
ECAD model for BZT52C51-HE3-08
Panasonic
DIODE ZENER 13V 150MW SSMINI2
Lowest to $0.3661
ECAD model for DZ2S130M0L
Rohm Semiconductor
DIODE ZENER 5.1V 250MW SSD3
Lowest to $0.0299
ECAD model for BZX84C5V1LFHT116

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention