EN
  • EN
  • DE

TIP30B

Part No TIP30B
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 1A TO220 / Bipolar (BJT) Transistor PNP 80 V 1 A 3MHz 30 W Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Solid State Inc.
Package Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 125mA, 1A
Current - Collector Cutoff (Max) 300µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 200mA, 4V
Power - Max 30 W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2383-TIP30B
Standard Package 20
Win Source Part Number 1099330-TIP30B
Ultra Librarian 3D Model Ultra Librarian TIP30B CAD Model

Description

The TIP30B is a PNP bipolar transistor that is widely used in audio power amplifiers and other high-power applications.

  • Maximum Power Rating: 30 W
  • Maximum Collector-Emitter Voltage: 80 V
  • Maximum Collector Current: 1 A
  • DC Current Gain: 40 @ 200 mA, 4 V
  • Vce Saturation: 700 mV @ 125 mA, 1 A
  • Cutoff Current: 300 microamperes
  • Frequency Transition: 3 MHz
  • Package: TO-220-3
  • Operating Temperature Range: -65°C to 150°C

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess