Products specifications

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445570-SSDMCEAC180A3
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDMCEAC180A3 CAD Model

Description

The Solidigm/Intel Bulk SSDMCEAC180A3 is an 180GB mSATA solid-state drive from the renowned 525 series, designed to deliver high-performance storage solutions with a 6Gb/s interface and 25nm Multi-Level Cell (MLC) technology. This SSD is aimed at providing enhanced system responsiveness, quicker boot times, and faster data access for a wide range of applications across consumer and enterprise markets. Its compact mSATA form factor makes it an ideal upgrade for notebooks, desktops, and embedded systems that require high-speed storage without compromising on space. The SSDMCEAC180A3 leverages Intel's expertise in NAND technology, offering a drive that is not only fast but also reliable and efficient, making it a perfect choice for improving the performance of any compatible system.

You May Also Be Interested in

Silicon Motion, Inc.
Solid State Drive (SSD) FLASH - NAND (SLC) 20GB NVMe BGA
Need more? Email Us
ECAD model for SM689GXC AESS
Micron Technology Inc.
SSD 400GB 2.5" MLC SATA III / Solid State Drive (SSD) FLASH - NAND (MLC) 400GB SATA III 2.5" 5V, 12V
Need more? Email Us
ECAD model for MTFDJAK400MBS-2AN16FCYY
Micron Technology Inc.
SSD 1100 512GB M.2 / Solid State Drive (SSD) FLASH - NAND (TLC) 512GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for MTFDDAV512TBN-1AR1ZABYY
Silicon Motion, Inc.
FERRISSD BGA SSD SLC NAND I-TEMP / Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II
Need more? Email Us
ECAD model for SM631GE8-BA
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 32GB / Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B032GTFDCBA0SSA0
Silicon Motion, Inc.
SSD 64GB SLC SATA III NAND
Need more? Email Us
ECAD model for SM659GXC CDZ
Micron Technology Inc.
SSD 240GB 2.5" MLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (MLC) 240GB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK240MBB-1AE1ZABYY
Micron Technology Inc.
SSD M500IT 256GB 2.5" / Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK256MBD-1AK12ITYY
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Lowest to $59.5420
ECAD model for MTFDHBK256TDP-1AT12AIYY

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention