EN
  • EN
  • DE

10374

Part No 10374
Manufacturer SparkFun Electronics
Catalog Jumper Wire
Description JUMPER WIRE 0.1\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Female to Female
Length 12.00" (304.80mm)
Color Various
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569863-10374
Ultra Librarian 3D Model Ultra Librarian 10374 CAD Model

Description

N

You May Also Be Interested in

KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
SparkFun Electronics
JUMPER WIRE 0.1\
Need more? Email Us
Pololu Corporation
JMPR WIRE 50PC 10CLR ASSTD FF 6"
Lowest to $3.3622
SparkFun Electronics
JUMPER WIRE 0.1\
Need more? Email Us
Yageo
JUMPER WIRE M TO M 2.063"
Lowest to $0.0213
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
3M
JUMPER PREFORM 5\
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 3\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK F-F 1" BLACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess