Products specifications

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 256V
Minimum Breakdown Voltage 285V
Max Clamping Voltage 529V
Peak Pulse Current(Ippm) 19A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Capacitance @ Frequency 500pF @ 1MHz
Mounting Through Hole
Case / Package DO-201
Win Source Part Number 093851-1.5KE300A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Family Name 1.5KE300A
Introduction Date January 27, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1.5KE300A CAD Model

Description

The 1.5KE300A is a high-quality transient voltage suppression (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is part of the 1.5KE series, which is well-regarded for its reliability and performance in challenging electrical environments.

Key Features

  • Transient Protection: The 1.5KE300A can clamp transient overvoltages and dissipate their energy, protecting downstream circuits from damage.
  • Large Surge Capability: With its 1500W peak pulse power capability at 10/1000μs waveform, this diode can handle significant surge events without compromise.
  • Breakdown Voltage: It has a stand-off voltage of 300V, making it suitable for a range of applications where this level of protection is required.
  • Uni-directional Functionality: This diode is designed to provide protection in one direction, making it ideal for DC applications.
  • High Temperature Range: The operating junction temperature range from -55°C to +175°C ensures stability and function in extreme conditions.
  • Compliance: It meets the ISO 9001 and ISO 14001 certification standards, ensuring a high level of quality and environmental management in its production.

Applications

The 1.5KE300A is versatile and can be used in a variety of applications, including:

  • Industrial systems
  • Communication devices
  • Power supply units
  • Automotive applications
  • Consumer electronics

Product Specifications

Parameter Value Peak Pulse Power Dissipation 1500W Stand-off Voltage 300V Operating Junction Temperature Range -55°C to +175°C Certifications ISO 9001, ISO 14001

The 1.5KE300A from STMicroelectronics is a powerful solution for safeguarding electronic systems against voltage transients. Its robust design and reliable performance make it an essential component for any application requiring voltage surge protection.

You May Also Be Interested in

Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7928 $51.5320
155+ $0.6505 $100.8275
240+ $0.6302 $151.2480
330+ $0.6099 $201.2670
425+ $0.5895 $250.5375
570+ $0.5286 $301.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention