EN
  • EN
  • DE

2N3055

Part No 2N3055
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(15A,50V,115W) | TRANS NPN 60V 15A TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 3V at 3.3A, 10A
Current - Collector Cutoff (Maximum) 700μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 4A, 4V
Maximum Power 115W
Temperature Range - Operating 200°C
Mounting Style Chassis Mount
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number 2N3055
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123695-2N3055
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3055 CAD Model

Description

STMicroelectronics 2N3055 Power Transistor

The 2N3055 is a widely recognized and robust power transistor from STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This versatile NPN transistor is designed for general-purpose switching and amplifier applications. It has been a staple component in various power and audio applications due to its reliability and efficiency.

Key Features:

  • Voltage and Power Handling: The 2N3055 can handle collector-emitter voltages up to 60V and collector currents up to 15A, making it suitable for moderate power applications. It also boasts a total power dissipation of 115W, allowing it to handle significant power without overheating.
  • High Current Gain: With a DC current gain (hFE) of 20 to 70 at a collector current of 4A, the 2N3055 ensures a high level of amplification in various circuit configurations.
  • Robust Construction: Housed in a TO-3 metal case, the 2N3055 is built to withstand tough conditions and provides excellent thermal conductivity, ensuring a long operational life even in demanding environments.
  • Complementary PNP Transistor: For applications requiring a complementary PNP transistor, the MJ2955 offers a perfect match for the 2N3055, enabling the creation of push-pull amplifier designs and other complementary circuits.

Applications:

The 2N3055 transistor finds its use in a variety of applications, including:

  • Linear power regulators and converters
  • Power amplifiers
  • Switching circuits
  • Motor controls
  • Series and shunt regulators

Technical Specifications:

Parameter Value
Collector-Emitter Voltage (VCEO) 60V
Collector Current (IC) 15A
Total Power Dissipation (Ptot) 115W
DC Current Gain (hFE) 20 - 70
Package Type TO-3

Whether you're designing a power supply, constructing an audio amplifier, or working on motor control circuits, the 2N3055 from STMicroelectronics offers reliability and performance that engineers and hobbyists alike have trusted for years.

You May Also Be Interested in

ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 522 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess