Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 5ns at 3.3V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SO
Manufacturer Package 14-SOIC
Family Part Number 74LVC32
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1132972-74LVC32AMTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian 74LVC32AMTR CAD Model

Description

The 74LVC32AMTR from STMicroelectronics is a high-performance, low-voltage CMOS Quad 2-Input OR Gate IC, which is part of the LVC family. This product is designed to operate from a 1.65V to 5.5V power supply, making it suitable for a wide range of applications, including those that require interfacing with 3.3V and 5V systems. The 74LVC32AMTR is delivered in a compact TSSOP-14 package, ensuring space-saving on the PCB while providing robust functionality.

Key Features

  • Logic Type: OR Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Supply Voltage Range: 1.65V to 5.5V
  • Output Current: -32mA, 32mA
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14
  • Operating Temperature: -40°C to +125°C

Performance and Durability

The 74LVC32AMTR is designed to offer high-speed performance while maintaining low power consumption. It has a 5V tolerant input which allows for the use of this device in mixed-voltage environments. The device's inputs are capable of withstanding -0.5V to +6.5V, providing additional protection during installation and operation. The IC is also characterized for operation from -40°C to +125°C, ensuring reliable performance in extreme conditions.

Applications

Due to its versatile power supply range and high-speed operation, the 74LVC32AMTR is suitable for a variety of applications. It is particularly useful in:

  • Industrial controls
  • Telecommunication systems
  • Portable electronics
  • Computing equipment
  • Data processing
  • Consumer electronics

The STMicroelectronics 74LVC32AMTR is a testament to the company's commitment to providing high-quality, reliable integrated circuits for advanced electronic applications. Its robust design and flexible usage make it an excellent choice for designers who require a dependable OR gate solution.

You May Also Be Interested in

ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ECAD model for NLVHC1G32DFT1G
Texas Instruments
Need more? Email Us
ECAD model for MM74HC158N
Fairchild/ON Semiconductor
IC GATE AND 4CH 2-INP 14-SOIC / AND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R
Lowest to $0.3694
ECAD model for MM74HCT08MX
Fairchild/ON Semiconductor
IC HEX SCHMITT TRIGGER 14-SOIC
Need more? Email Us
ECAD model for MM74C14MX
Fairchild/ON Semiconductor
IC INVERTER HEX TTL-NMOS 14SOIC
Lowest to $0.3153
ECAD model for MM74HCT04MX
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-DIP
Lowest to $0.3764
ECAD model for MM74HC32N
Fairchild/ON Semiconductor
Hex Inverter
Need more? Email Us
ECAD model for MM74HC04MX_NL
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-SOIC
Lowest to $0.1792
ECAD model for MM74HCT32MX
Fairchild/ON Semiconductor
IC GATE HEX INVERTER 2IN 14-SOIC
Lowest to $2.2935
ECAD model for MM74C04MX

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention