Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 30mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 137495-ACST12-7ST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACST12-7ST CAD Model

Description

STMicroelectronics ACST12-7ST - Overvoltage Protected AC Switch

The ACST12-7ST from STMicroelectronics is a cutting-edge overvoltage protected AC switch designed to seamlessly integrate into a wide array of applications requiring AC line switching. This robust device is engineered to provide enhanced electrical robustness and high noise immunity, making it an ideal choice for home appliances, industrial control systems, and smart automation devices.

Key Features

  • High Surge Capability: The ACST12-7ST can handle high surge currents, ensuring reliable performance even under stressful conditions.
  • Overvoltage Protection: Built-in overvoltage protection shields the device from transient voltage spikes, providing an additional layer of security for the connected circuitry.
  • Snubberless Technology: This device utilizes ST's proprietary snubberless technology to minimize the need for external components, simplifying design and reducing overall system cost.
  • High Noise Immunity: With its excellent noise immunity, the ACST12-7ST can operate reliably in electrically noisy environments, which is crucial for industrial and home applications.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, ensuring the longevity and safety of the device.

Applications

The versatility of the ACST12-7ST allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Home appliances such as washing machines, refrigerators, and air conditioners
  • Industrial controls, including motor drives and power supply systems
  • Smart home automation devices requiring reliable AC line switching

Technical Specifications

The ACST12-7ST operates with a rated voltage of up to 700V, making it compatible with a wide range of AC line voltages worldwide. Its on-state RMS current is 12A, which allows it to control large loads with ease. The device is packaged in a TO-220AB package, which is known for its excellent thermal performance and ease of mounting on a printed circuit board.

With its combination of protection features, reliability, and ease of use, the ACST12-7ST from STMicroelectronics represents a state-of-the-art solution for designers looking to implement AC switching in their products with confidence.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-600F,118
ON Semiconductor
THYRISTOR TRIAC 12A 400V TO220AB
Lowest to $8.3896
ECAD model for MAC12D
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 50mA TO-220
Lowest to $0.4236
ECAD model for BTA16-800B
WeEn Semiconductors
TRIAC 600V 1A SC73
Lowest to $5.1847
ECAD model for BTA204W-600B,135
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3
Lowest to $0.1491
ECAD model for Z0107MA 1AA2
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO220
Lowest to $2.7400
ECAD model for Q8008LH4TP
WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220AB
Lowest to $0.1057
ECAD model for BT138-800E,127
WeEn Semiconductors
TRIAC SENS GATE 800V 0.8A SC73
Lowest to $0.2411
ECAD model for BTA2008W-800D,135
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0103NA,412

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention