EN
  • EN
  • DE

T835T-8T

Part No T835T-8T
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 800V TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Alternistor - Snubberless 800 V 8 A Through Hole TO-220
Manufacturer STMicroelectronics
Series Snubberless™
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name T835
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-14002-5, -497-14002-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936053-T835T-8T
Ultra Librarian 3D Model Ultra Librarian T835T-8T CAD Model

Description

STMicroelectronics Product T835T-8T Overview

The T835T-8T from STMicroelectronics is a cutting-edge Triac silicon device designed for AC power control applications. This high-performance component provides a robust solution for designers looking to manage and regulate current in a wide array of industrial, consumer, and home appliances. The T835T-8T is part of STMicroelectronics' Snubberless™ high-temperature series, which is known for its high commutation capabilities and the ability to withstand challenging thermal environments.

Key Features

  • Current Rating: The T835T-8T has an on-state RMS current of 8 A, making it suitable for handling moderate power loads efficiently.
  • Voltage Rating: With an off-state voltage of up to 800 V, the device is capable of supporting applications with high peak voltage requirements.
  • High Commutation: The Triac offers high commutation performance, which is essential for applications that involve frequent switching and inductive loads.
  • Temperature Performance: It is designed to operate at higher temperatures, ensuring reliability and stability in thermally demanding situations.
  • Package: The T835T-8T comes in a D2PAK package, which is known for its compact size and excellent power dissipation characteristics.

Applications

The T835T-8T Triac is versatile and can be used in a variety of applications, including:

  • AC motor control circuits
  • Lighting control systems
  • Home appliances such as washing machines and vacuum cleaners
  • Heating systems
  • Power tools

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The T835T-8T is manufactured with stringent quality control measures, ensuring that it meets the highest industry standards for performance and reliability. Its robust design ensures long-term operation even in the most demanding conditions, making it a trusted choice for engineers and designers globally.

You May Also Be Interested in

STMicroelectronics
TRIAC 800V 8A 10MA TO-220AB
Lowest to $0.7394
STMicroelectronics
TRIAC ALTERNISTOR 800V TO-220AB
Lowest to $2.0270
Renesas Electronics America
Silicon Controlled RECTIFIER400V V(DRM)2A I(T)TO-202
Need more? Email Us
ON Semiconductor
Sensitive Gate Triacs Silicon Bidirectional Thyristors
Lowest to $0.4366
STMicroelectronics
Snubberless™ high temperature 30 A Triacs
Lowest to $2.1722
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 8A TO220AB
Lowest to $0.2632
Vishay
Thyristor SCR Phase Control Thyristor 800V 110A 3-Pin(2+Tab) D2PAK Tube
Need more? Email Us
STMicroelectronics
12A TRIACS | TRIAC ALTERNISTOR 600V 12A D2PAK
Need more? Email Us
STMicroelectronics
High temperature 16 A Triacs
Lowest to $1.4174

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0270 $50.6750
61+ $1.6632 $101.4552
94+ $1.6112 $151.4528
129+ $1.5592 $201.1368
166+ $1.5072 $250.1952
223+ $1.3513 $301.3399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess