EN
  • EN
  • DE

T810T-8T

Part No T810T-8T
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 800V 8A 10MA TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Logic - Sensitive Gate 800 V 8 A Through Hole TO-220
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name T810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number -497-15287-5, 497-15287-5
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936051-T810T-8T
Ultra Librarian 3D Model Ultra Librarian T810T-8T CAD Model

Description

The T810T-8T from STMicroelectronics is a cutting-edge semiconductor device that exemplifies the company's commitment to innovation and excellence in the field of electronics. This product is designed to cater to the rigorous demands of modern electronic applications, providing a reliable and efficient solution for a wide range of industries.

Key Features

  • High Performance: The T810T-8T boasts exceptional performance characteristics that make it suitable for high-speed and high-frequency applications.
  • Robust Thermal Management: Engineered with an advanced thermal design, this product ensures optimal heat dissipation, contributing to its longevity and stable operation under varying conditions.
  • Low Power Consumption: With energy efficiency in mind, the T810T-8T is designed to operate with minimal power draw, making it ideal for energy-sensitive projects.
  • Compact Footprint: The device's small form factor allows for seamless integration into space-constrained designs without compromising on performance.

Applications

The versatility of the T810T-8T makes it an excellent choice for a broad spectrum of applications, including:

  • Telecommunication systems
  • Computing and data storage
  • Industrial control systems
  • Automotive electronics
  • Consumer electronic devices

Quality and Reliability

STMicroelectronics is renowned for its stringent quality control measures and the T810T-8T is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of reliability and durability. This commitment to quality assures customers that they are receiving a product that not only performs exceptionally but also maintains its performance over time.

Technical Support and Documentation

Customers can access comprehensive technical support and a wide array of documentation for the T810T-8T. This includes detailed datasheets, application notes, and design resources to facilitate the integration of the product into various projects. STMicroelectronics' support team is also available to assist with any queries or technical challenges that may arise.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7394 $59.1520
170+ $0.6918 $117.6060
260+ $0.6678 $173.6280
375+ $0.6202 $232.5750
485+ $0.5964 $289.2540
610+ $0.5724 $349.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess