EN
  • EN
  • DE

2SD1437

Part No 2SD1437
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description Silicon NPN Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 157666-2SD1437
Popularity Low
Supply and Demand Status Limited
Introduction Date June 11, 2020
Estimated EOL Date 2036
Ultra Librarian 3D Model Ultra Librarian 2SD1437 CAD Model

Description

The 2SD1437 is a highly versatile NPN transistor known for its high-current and high-voltage capabilities. Suited for demanding environments, it combines superior performance with remarkable durability.

Features and Benefits

  • High Power Handling: This transistor efficiently manages high power loads, making it ideal for heavy-duty applications.
  • Efficient Thermal Conduction: Designed with a focus on dissipating heat, increasing device reliability and longevity.
  • High Collector-Emitter Voltage: Ensures efficiency in high-voltage circuits with minimum losses.
  • Robust Build: Guarantees consistent performance in challenging conditions.

Applications

  • Power Amplifiers: Provides excellent performance for audio and RF power amplification.
  • Inverter Circuits: Ideal for converting DC to AC power efficiently.
  • Motor Drivers: Ensures precise control in motor operation, benefiting automation systems.
  • Switching Regulators: Key in tight voltage regulation with high conversion efficiency.
  • High-Power RF Transmission: Suited for applications demanding substantial RF power handling.

Additional Details

The package in the TO-3, it offers excellent heat dissipation properties, crucial for supporting its high power capability. With ample collector current capacity and a collector-emitter voltage that reaches 80V, the 2SD1437 is engineered for performance while ensuring safety standards are met.

Sourced with quality and reliability as primary objectives, the 2SD1437’s construction features materials and design protocols that prevent operational failures. Its extensive application scope and assured performance make it an invaluable component in both industrial and consumer electronics applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess