EN
  • EN
  • DE

LT1004CS8-2.5

Part No LT1004CS8-2.5
Manufacturer Linear Technology
Description Micropower Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204648-LT1004CS8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1004CS8-2.5 CAD Model

Description

LT1004CS8-2.5 Voltage Reference IC

The LT1004CS8-2.5 is a precision voltage reference from Linear Technology, renowned for its high accuracy and stability. This integrated circuit (IC) provides a fixed 2.5V output voltage, which is vital for various applications that require a stable reference voltage, such as analog-to-digital converters, digital-to-analog converters, and voltage monitoring in power supplies and battery-operated circuits.

This device comes in an 8-pin SOIC package, designed for surface-mount technology, which makes it suitable for compact PCB layouts. The LT1004CS8-2.5 is characterized by its low dynamic impedance and excellent temperature stability, ensuring reliable performance across a wide range of operating conditions.

Key Features:

  • Output Voltage: Precisely regulated 2.5V output, making it an ideal choice for precision applications.
  • Package Type: Available in an 8-pin SOIC package that is widely used in the industry, facilitating easy integration into a variety of designs.
  • Temperature Coefficient: Features a low temperature coefficient, thereby maintaining output voltage stability over temperature variations.
  • Supply Voltage: Operates with a wide supply voltage range, providing design flexibility for different system voltage levels.
  • Low Power Consumption: Designed for energy-efficient operation, which is crucial for battery-powered devices.
  • Long-Term Stability: Demonstrates excellent long-term stability, ensuring consistent performance over the lifespan of the product.

Applications:

The LT1004CS8-2.5 is versatile and can be used in a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Portable instrumentation
  • Battery chargers
  • Power supply control
  • Energy management systems

In summary, the LT1004CS8-2.5 from Linear Technology is a reliable and precise voltage reference source that brings consistency and accuracy to electronic circuits, enhancing the performance and reliability of a wide array of products and systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4570 $50.7420
15+ $6.9391 $104.0865
23+ $6.7222 $154.6106
31+ $6.5054 $201.6674
40+ $6.2885 $251.5400
54+ $5.6380 $304.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess