EN
  • EN
  • DE

2N690

Part No 2N690
Manufacturer Central Semiconductor Corp
Catalog SCRs - Single
Description 25 and 35 Amp RMS SCRs | SCR THYRISTOR TO48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Bulk
Status Obsolete
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 2V
Current - Gate Trigger (Igt) (Maximum) 40mA
Voltage - On State (Vtm) (Maximum) 2V
Current - On State (It (RMS)) (Maximum) 25A
Current - Hold (Ih) (Maximum) 100mA
Current - Off State (Maximum) 5mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 200A at 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C
Mounting Style Chassis, Stud Mount
Manufacturer Package TO-208AA, TO-48-3, Stud
Supplier Device Package TO-48
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1124211-2N690
Manufacturer Homepage www.knoxsemiconductor.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N690 CAD Model

Description

The Central Semiconductor Corp 1124211-2N690 SCR is a standard recovery device with a voltage off state of 600V and a maximum current non-rep. surge 50, 60Hz (Itsm) of 200A @ 60Hz.

  • Voltage Off State: 600V
  • Maximum Current Non-Rep. Surge 50, 60Hz (Itsm): 200A @ 60Hz
  • Manufacturer Package: TO-208AA, TO-48-3, Stud
  • Mounting Style: Chassis, stud mount
  • Current On State (It (RMS)) (Maximum): 25A
  • Voltage Gate Trigger (Vgt) (Maximum): 2V
  • Current Gate Trigger (Igt) (Maximum): 40mA
  • Current Hold (Ih) (Maximum): 100mA
  • Voltage On State (Vtm) (Maximum): 2V
  • Current Off State (Maximum): 5mA
  • Supply and Demand Status: Limited
  • Applications: Used in industrial applications

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 8A TO220
Lowest to $13.7260
Littelfuse Inc.
Silicon Controlled Rectifiers SCRs 12 AMPERES RMS 50 thru 800 VOLTS | THYRISTOR SCR 12A 800V TO220AB
Need more? Email Us
ON Semiconductor
SCR 800V 8A TO220AB
Lowest to $2.8979
Vishay
SCR 1.2KV 55A TO247AC
Lowest to $2.4451
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Vishay
PHASE CONTROL SCR | SCR PHASE CONT 800V 10A TO220AC
Lowest to $0.3234
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONTROL 800V 10A D2PAK
Lowest to $2.0120

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9556 $59.7780
12+ $9.8098 $117.7176
19+ $9.5033 $180.5627
26+ $9.1967 $239.1142
33+ $8.8902 $293.3766
44+ $7.9704 $350.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess