EN
  • EN
  • DE

X0202DA 1BA2

Part No X0202DA 1BA2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 400V 1.25A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features SCR 400 V 1.25 A Sensitive Gate Through Hole TO-92-3
Manufacturer STMicroelectronics
Package Bulk
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name X0202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-19258, X0202DA 1BA2-ND, X0202DA1BA2, X0202DA1BA2-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939153-X0202DA 1BA2
Ultra Librarian 3D Model Ultra Librarian X0202DA 1BA2 CAD Model

Description

Product Overview: X0202DA 1BA2 - STMicroelectronics

The X0202DA 1BA2 is a high-performance, sensitive gate silicon-controlled rectifier (SCR) manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is designed to provide efficient and reliable control of AC loads in a wide array of applications. The X0202DA 1BA2 is an excellent choice for designers looking for a compact, robust, and versatile solution for their circuit designs.

Key Features

  • Voltage Capability: The SCR can handle a repetitive peak off-state voltage (VDRM) up to 200 V, making it suitable for various mains applications.
  • Current Rating: It offers an on-state RMS current (IT(RMS)) of 1.25 A, ensuring robust performance for controlling moderate power loads.
  • Sensitivity: The gate trigger current (IGT) is exceptionally low, typically 200 microamperes, which allows for direct interfacing with microcontrollers and other logic-level devices.
  • Surge Current: It can handle a non-repetitive surge peak on-state current (ITSM) for a 50 Hz/60 Hz cycle, providing reliable operation under transient conditions.
  • Package: Housed in a TO-92 package, the X0202DA 1BA2 is compact and suitable for through-hole mounting, facilitating easy integration into a wide variety of designs.

Applications

The X0202DA 1BA2 is versatile and can be used in several applications, including:

  • Motor control circuits
  • Small home appliances
  • Lighting systems
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The X0202DA 1BA2 is no exception, being manufactured in ISO 9001 and ISO/TS 16949 certified facilities, ensuring that it meets the rigorous demands of the industrial and automotive markets. Additionally, this SCR comes with comprehensive technical support and documentation, making design-in processes as straightforward as possible for engineers.

For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $0.1353
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR 400V 6A TO252
Lowest to $1.9305
Vishay
SCR 1.2KV 55A TO247AC
Lowest to $2.4451
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR 800V 8A TO220
Lowest to $1.3978
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 600V TO220AB
Need more? Email Us
Microsemi Corporation
SILICON CONTROLLED RECTIFIER | DIODE 400VDC TO-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2079 $58.2120
680+ $0.1706 $116.0080
1,050+ $0.1653 $173.5650
1,445+ $0.1600 $231.2000
1,870+ $0.1547 $289.2890
2,500+ $0.1386 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess