EN
  • EN
  • DE

PCM1744U/2K

Part No PCM1744U/2K
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24 Bits, 96kHz, Sampling Stereo Audio DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SoundPlus
Packaging Reel - TR
Part Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface I2S
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1236379-PCM1744U/2K
Manufacturer Homepage www.ti.com
Family Name PCM1744
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1744U/2K CAD Model

Description

The PCM1744U/2K is a high-performance, single-chip digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality for a wide range of audio applications. With its advanced features and robust design, this DAC is ideal for use in professional audio systems, high-fidelity home theaters, and other audio equipment requiring superior digital-to-analog conversion.

Key Features

  • High-Resolution Audio: The PCM1744U/2K supports 24-bit resolution and a sampling rate of up to 192 kHz, ensuring detailed and accurate audio reproduction.
  • Dynamic Range: With an impressive dynamic range, this DAC provides a wide soundstage and can accurately render quiet passages as well as powerful peaks without distortion.
  • Signal-to-Noise Ratio: A high signal-to-noise ratio ensures that audio is delivered with minimal background noise, preserving the clarity and integrity of the original recording.
  • Low Distortion: The device is engineered to have low total harmonic distortion (THD), which translates into cleaner, more natural sound.
  • Flexible Interface: The PCM1744U/2K is equipped with a versatile interface that is compatible with multiple digital audio formats, making it easy to integrate into various system designs.

Applications

  • Professional Audio Equipment
  • High-Fidelity Home Theater Systems
  • Digital Mixing Consoles
  • Automotive Audio Systems
  • AV Receivers

Technical Specifications

Parameter Value Resolution 24-bit Sampling Rate Up to 192 kHz Dynamic Range High THD+N Low Interface Type Flexible

For audio enthusiasts and professionals seeking a DAC that doesn't compromise on quality, the PCM1744U/2K from Texas Instruments represents a sound investment. With its superior performance and versatile functionality, it stands as a top choice for those who demand the best in audio conversion technology.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2195 $50.6340
29+ $3.4622 $100.4038
45+ $3.3540 $150.9300
62+ $3.2458 $201.2396
80+ $3.1376 $251.0080
107+ $2.8130 $300.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess