EN
  • EN
  • DE

12TTS08SPBF

Part No 12TTS08SPBF
Manufacturer Vishay
Catalog Triacs
Description Thyristor SCR Phase Control Thyristor 800V 110A 3-Pin(2+Tab) D2PAK Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package D2PAK
Contact Plating Tin
Hold Current 30 mA
Maximum Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 800 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 3
Packaging Rail/Tube
RoHS Compliant
Win Source Part Number 1034708-12TTS08SPBF
Categories Triacs
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 12TTS08SPBF CAD Model

Description

The 12TTS08SPBF is a Triac device from Vishay.

  • Packaging: Rail/Tube
  • Mounting Type: Surface Mount
  • Number of Pins: 3
  • Hold Current: 30 mA
  • Supply and Demand Status: Shortage
  • Operating Temperature Range: -40 °C to 125 °C
  • Maximum Repetitive Reverse Voltage (Vrrm): 800 V
  • RoHS Compliant: Yes

You May Also Be Interested in

UMW
TRIAC 800V 12A DPAK
Need more? Email Us
STMicroelectronics
High temperature 16 A Triacs
Lowest to $1.4174
STMicroelectronics
TRIAC SENS GATE 400V 0.8A TO92
Lowest to $0.2815
Renesas Electronics America
Silicon Controlled RECTIFIER400V V(DRM)2A I(T)TO-202
Need more? Email Us
STMicroelectronics
THYRISTORS (SCR) AND AC SWITCHES
Lowest to $0.6540
STMicroelectronics
Snubberless™ high temperature 30 A Triacs
Lowest to $2.1722
Rochester Electronics
4 QUADRANT LOGIC LEVEL TRIAC
Lowest to $0.3127
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO263
Lowest to $0.5543
STMicroelectronics
TRIAC 800V 8A 10MA TO-220AB
Lowest to $0.7394

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess