EN
  • EN
  • DE

Z0107DA 2AL2

Part No Z0107DA 2AL2
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 400V 0.8A TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Logic - Sensitive Gate 400 V 800 mA Through Hole TO-92
Manufacturer STMicroelectronics
Package Tape & Box (TB)
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92
Family Name Z0107
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number Z0107DA 2AL2-ND, Z0107DA2AL2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939908-Z0107DA 2AL2
Ultra Librarian 3D Model Ultra Librarian Z0107DA 2AL2 CAD Model

Description

Introducing the Z0107DA 2AL2 Triac from STMicroelectronics

The Z0107DA 2AL2 is a high-performance triac designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This triac is a part of ST's Z01 series, known for its reliability and efficiency in controlling AC power. The Z0107DA 2AL2 is specifically engineered to offer an optimal solution for AC switching and phase control applications within a compact package, making it a versatile choice for a broad range of industrial, consumer, and home appliance applications.

Key Features

  • Current Rating: The Z0107DA 2AL2 has a maximum RMS on-state current (IT(RMS)) of 1A, which is suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With a VDRM/VRRM of 600V, it can handle high peak reverse and off-state voltage, making it reliable for applications with potential voltage spikes.
  • Gate Trigger Current: The device requires a low gate trigger current (IGT) of 5mA, ensuring it can be easily driven by microcontrollers and other logic-level devices.
  • Package: Encased in a TO-92 package, the Z0107DA 2AL2 is compact and offers through-hole mounting, which is beneficial for prototyping and production with standard PCBs.
  • Temperature Range: It operates within a junction temperature range of -40°C to 125°C, providing stability across a wide range of environmental conditions.

Applications

The Z0107DA 2AL2 is ideal for use in various applications where efficient AC power control is needed. Its typical applications include:

  • Motor control circuits
  • Small home appliances
  • Lighting systems
  • Heating regulation
  • Static switching

With its robust design and reliable performance, the Z0107DA 2AL2 from STMicroelectronics is a preferred choice for designers and engineers looking to integrate a compact and efficient triac into their AC power control systems. Its ease of use, combined with the reputation of STMicroelectronics for quality and support, makes the Z0107DA 2AL2 a valuable component for a multitude of power control applications.

You May Also Be Interested in

STMicroelectronics
THYRISTORS (SCR) AND AC SWITCHES
Lowest to $0.6540
UMW
TRIAC 800V 12A DPAK
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 400V 0.8A TO92
Lowest to $0.2815
STMicroelectronics
High temperature 16 A Triacs
Lowest to $1.4174
STMicroelectronics
TRIAC 800V 8A 10MA TO-220AB
Lowest to $0.7394
STMicroelectronics
AC LINE SWITCH
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO220
Lowest to $1.3053
STMicroelectronics
Snubberless™ high temperature 30 A Triacs
Lowest to $2.1722
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO263
Lowest to $0.5543

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2815 $59.1150
500+ $0.2310 $115.5000
775+ $0.2238 $173.4450
1,070+ $0.2166 $231.7620
1,380+ $0.2094 $288.9720
1,850+ $0.1877 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess