EN
  • EN
  • DE

BTA26-600BW

Part No BTA26-600BW
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V 25A TOP3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Tube
Product Status Obsolete
Triac Type Alternistor - Snubberless
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 25 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Hold (Ih) (Max) 75 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TOP-3 Insulated
Supplier Device Package TOP3
Base Product Number BTA26
Standard Package 120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 572645-BTA26-600BW
Ultra Librarian 3D Model Ultra Librarian BTA26-600BW CAD Model

Description

STMicroelectronics BTA26-600BW Triac

The BTA26-600BW is a high-power triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This robust semiconductor device is capable of switching and controlling high-voltage AC power in both domestic and industrial settings. The BTA26-600BW is particularly well-suited for applications requiring high bidirectional transient and blocking voltage capability, and it is commonly used in motor control circuits, lighting systems, and heating regulation.

Key Features

  • High Blocking Voltage: With a maximum operating voltage of 600V, the BTA26-600BW is ideal for handling high-voltage applications safely and effectively.
  • High Current Rating: This triac can handle a current of up to 25A, making it suitable for controlling large electrical loads.
  • High Surge Current: It can withstand surge currents up to 250A, ensuring reliability and robustness against short-term overloads.
  • Insulated Package: The device comes in an insulated package which provides enhanced safety by ensuring that the heat sink is electrically isolated from the switching circuit.
  • Gate Trigger Current: A low gate trigger current (IGT) makes the BTA26-600BW easy to drive with a wide range of gate drive circuits.
  • Snubberless Technology: The triac incorporates ST's Snubberless technology, which enables high commutation performances without the need for additional snubber circuits.

Applications

The versatility of the BTA26-600BW allows it to be used in a wide array of applications such as:

  • Motor control for industrial machines
  • AC solid-state switches
  • Lighting control systems
  • Temperature regulation and HVAC systems
  • Energy management applications

Product Summary

The BTA26-600BW from STMicroelectronics is a reliable and versatile triac that offers high performance in controlling AC power. Its high voltage and current ratings, combined with the Snubberless technology and insulated package, make it an excellent choice for designers looking for a robust solution for controlling high power loads in a variety of applications.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4107 $51.3375
300+ $0.3370 $101.1000
460+ $0.3265 $150.1900
635+ $0.3159 $200.5965
820+ $0.3054 $250.4280
1,100+ $0.2738 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess