EN
  • EN
  • DE

T810H-6G-TR

Part No T810H-6G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 8A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Logic - Sensitive Gate 600 V 8 A Surface Mount D2PAK
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name T810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number T810H6GTR, 497-9013-1, 497-9013-2, 497-9013-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936050-T810H-6G-TR
Ultra Librarian 3D Model Ultra Librarian T810H-6G-TR CAD Model

Description

STMicroelectronics T810H-6G-TR Triac

The T810H-6G-TR is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current rating of up to 8A. This triac, part of the T-series, is specifically engineered to offer a superior solution for applications requiring high thermal performance and high immunity to electrical noise.

Key Features

  • High-Temperature Performance: The T810H-6G-TR is built to withstand high operating temperatures, with a maximum junction temperature of 150°C, ensuring reliability and stability in demanding situations.
  • High Surge Current Capability: With a non-repetitive surge peak on-state current (ITSM) of up to 80A, this triac is capable of handling high surge currents, making it ideal for applications that may experience short-term overloads.
  • Snubberless Technology: This triac incorporates snubberless technology which enhances its ability to operate in environments with electrical noise, without the need for additional snubber circuitry.
  • Low Gate Trigger Current: The T810H-6G-TR requires a low gate trigger current, which minimizes power consumption and simplifies the drive circuitry.
  • Gate Trigger Voltage (VGT): A gate trigger voltage of 1.3V enhances the triac's sensitivity, ensuring reliable triggering with minimal control input.

Applications

The T810H-6G-TR is suitable for a wide range of applications, including:

  • Home appliances (e.g., washing machines, dishwashers, refrigerators)
  • Lighting dimmer switches
  • Motor control circuits
  • Heating systems
  • AC solid-state relays
  • Power tools

Package and Quality Assurance

The triac is packaged in a DPAK (TO-252) package, which is suitable for surface-mount technology (SMT), providing space-saving advantages and facilitating automated assembly processes. STMicroelectronics ensures the highest quality and reliability of their products, and the T810H-6G-TR is no exception, meeting stringent industry standards for performance and durability.

With its robust design and advanced features, the T810H-6G-TR from STMicroelectronics is an excellent choice for designers looking to improve the efficiency and reliability of their AC power control systems.

You May Also Be Interested in

Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess