EN
  • EN
  • DE

2SK3796-2-TL-E

Part No 2SK3796-2-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 10MA 100MW SMCP  /  JFET N-Channel 10 mA 100 mW Surface Mount SMCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Drain to Source Voltage (Vdss) 30 V
Current - Drain (Idss) @ Vds (Vgs=0) 600 µA @ 10 V
Current Drain (Id) - Max 10 mA
Voltage - Cutoff (VGS off) @ Id 180 mV @ 1 µA
Input Capacitance (Ciss) (Max) @ Vds 4pF @ 10V
Resistance - RDS(On) 200 Ohms
Power - Max 100 mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SMCP
Base Product Number 2SK3796
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 2156-2SK3796-2-TL-E-488
Standard Package 3,000
Win Source Part Number 985799-2SK3796-2-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SK3796-2-TL-E CAD Model

Description

ON Semiconductor 2SK3796-2-TL-E Product Overview

The 2SK3796-2-TL-E is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET is built to deliver efficient power management and switching with low on-state resistance and high-speed switching capabilities. It is a suitable component for a wide range of applications, including power supplies, motor controls, and high-efficiency converters.

Key Features

  • Low On-Resistance: The 2SK3796-2-TL-E MOSFET offers an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency in electronic circuits.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET can operate at high frequencies, making it ideal for modern, fast-switching power supplies.
  • High Voltage Tolerance: With a drain-to-source voltage (Vdss) rating of 60V, this component can handle high voltage applications with ease, providing reliable performance under various conditions.
  • Low Gate Charge: The reduced gate charge of this device ensures lower switching losses and enables faster switching speeds.
  • Surface-Mount Package: The 2SK3796-2-TL-E comes in a compact surface-mount package which allows for a smaller footprint on the PCB and is suitable for automated assembly processes.

Applications

The versatile nature of the 2SK3796-2-TL-E MOSFET makes it an excellent choice for a variety of electronic applications. These include:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives and Controllers
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Computing and Telecom Power Systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous standards of the electronics industry. The 2SK3796-2-TL-E MOSFET is designed to ensure reliability and performance over an extended period, making it a trusted component for manufacturers and engineers alike.

For detailed specifications, application notes, and additional resources, customers can access ON Semiconductor's official website or contact their local sales office. The 2SK3796-2-TL-E is not just a component; it's a solution that drives efficiency and innovation in today's electronic designs.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,420 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess