EN
  • EN
  • DE
Part No J177
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET P-CH 30V TO92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type P-Channel
Voltage - Breakdown (V(BR)GSS) 30 V
Current - Drain (Idss) @ Vds (Vgs=0) 1.5 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 800 mV @ 10 nA
Resistance - RDS(On) 300 Ohms
Power - Max 350 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number J177
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 608641-J177
Ultra Librarian 3D Model Ultra Librarian J177 CAD Model

Description

ON Semiconductor J177 P-Channel JFET

The ON Semiconductor J177 is a high-performance P-Channel JFET (Junction Field Effect Transistor) that offers excellent characteristics for a wide range of applications. Designed for low-power consumption and high efficiency, the J177 is commonly used in analog switches, choppers, commutators, and amplifiers. Its robust design makes it suitable for commercial, industrial, and military applications where reliability is paramount.

Key Features

  • Voltage Controlled: As a JFET, the J177 is a voltage-controlled device, which means it can be used in circuits where impedance matching and low noise are critical.
  • Low On-Resistance: The J177 offers low on-resistance, which enhances its performance in analog switching applications, providing efficient signal transmission with minimal loss.
  • High Input Impedance: With its high input impedance, the J177 minimizes the loading effect on preceding stages of a circuit, preserving signal integrity and making it ideal for buffer stages and preamplifiers.
  • Low Leakage Current: The leakage current of the J177 is minimal, ensuring that it maintains a stable operation over time and reduces power consumption in standby modes.
  • Polarity: Being a P-Channel device, the J177 is particularly useful in applications where a negative gate-source voltage controls the current flow.

Applications

  • Analog Switches
  • Choppers
  • Commutators
  • Amplifiers
  • Sample and Hold Circuits
  • Current Limiters
  • Audio Preamps

The ON Semiconductor J177 is available in a TO-92 package, which is a compact, through-hole mounting design. This package allows for easy integration into a variety of circuit boards and is well-suited for designs where space is at a premium. The J177's performance characteristics and packaging make it a versatile component for designers looking to create efficient and reliable electronic systems.

With its combination of features, the ON Semiconductor J177 P-Channel JFET is a solid choice for professionals seeking a dependable semiconductor that offers both versatility and precision in controlling electrical signals.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess