EN
  • EN
  • DE

HEF4053

Part No HEF4053
Manufacturer NXP / Nexperia
Description Triple 2-channel analogue multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179871-HEF4053
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4053 CAD Model

Description

Product Overview: NXP HEF4053 Triple 2-channel Analog Multiplexer/Demultiplexer

The NXP HEF4053 is a versatile integrated circuit designed for routing analog or digital signals in a wide range of applications. This triple 2-channel analog multiplexer/demultiplexer IC is part of the 4000 series CMOS logic family, known for its high noise immunity and low power consumption. The HEF4053 is particularly suitable for multiplexing and demultiplexing digital or analog signals, as well as for signal gating, chopping, modulation or demodulation, and signal conversion.

Key Features:

  • Multiple Switching Options: The device features three separate digital select inputs to control the two identical switches. This allows users to independently control the connection between each pair of inputs and outputs.
  • Wide Voltage Range: It operates over a recommended voltage range of 3V to 15V, which makes it compatible with most common logic levels and suitable for battery-operated devices.
  • Low Power Consumption: As part of the CMOS family, the HEF4053 benefits from low power dissipation, making it ideal for power-sensitive applications.
  • Bidirectional Operation: Each switch can conduct equally well in both directions when on, and can handle input signals from the analog to the supply voltage levels.
  • High Impedance: When the control signal is in the off state, the switch has a very high impedance, minimizing leakage currents.

Applications:

The HEF4053 is used in various applications that require efficient routing of analog or digital signals. It is commonly found in:

  • Signal gating
  • Data routing
  • Signal modulation/demodulation
  • Function generation
  • Communication systems
  • Audio/Video switchers

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the HEF4053 is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in your electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess