EN
  • EN
  • DE

MC33908AE

Part No MC33908AE
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description HIGH PERFORMANCE SYSTEM BASIS CHIP / IC SYSTEM BASIS CHIP CAN 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Applications Power Supply, Automotive Applications
Voltage - Input -1 V ~ 40 V
Number of Outputs 6
Voltage - Output Multiple
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 48-LQFP Exposed Pad
Manufacturer Package 48-LQFP-EP (7x7)
Win Source Part Number 787760-MC33908AE
Popularity Medium
Supply and Demand Status Limited
Family Name MC33908A
Introduction Date February 19, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33908AE CAD Model

Description

NXP MC33908AE System Basis Chip

The NXP MC33908AE is a multifunctional system basis chip that is designed to provide a secure and efficient power supply and communication interface for automotive applications. As part of NXP's SBC family, this integrated circuit is tailored for use in powertrain systems, including engine control units, transmission control units, and other related applications. It provides a robust and versatile solution for the demanding requirements of automotive electronics.

Key Features:

  • Voltage Regulator: The MC33908AE includes multiple voltage regulators with various output configurations to support the microcontroller and other peripherals, ensuring stable operation over a wide range of input voltages and conditions.
  • Enhanced Safety: With integrated fail-safe features, such as window watchdog, fail-safe outputs, and voltage monitoring, the chip ensures high levels of safety and reliability, which are crucial in automotive applications.
  • Communication Interfaces: It supports communication via CAN (Controller Area Network) and LIN (Local Interconnect Network) interfaces, facilitating seamless integration with the vehicle's on-board communication networks.
  • Power Management: Advanced power management capabilities, including low-power modes and controlled wake-up logic, help reduce the overall power consumption of the system.
  • Thermal Protection: The MC33908AE is equipped with temperature monitoring and thermal shutdown features to protect against overheating, further enhancing the durability and lifespan of the system.

Applications:

The versatility and robustness of the MC33908AE make it an ideal choice for a wide range of automotive applications, particularly those requiring reliable power management and secure communication interfaces. It is commonly used in:

  • Engine Control Units (ECUs)
  • Transmission Control Units (TCUs)
  • Body Control Modules (BCMs)
  • Advanced Driver Assistance Systems (ADAS)

With its comprehensive set of features designed to meet the stringent requirements of the automotive industry, the NXP MC33908AE System Basis Chip stands as a critical component in the development of advanced, safe, and energy-efficient vehicle electronics.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess