EN
  • EN
  • DE

MC33907AE

Part No MC33907AE
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description HIGH PERFORMANCE SYSTEM BASIS CHIP / IC SYSTEM BASIS CHIP CAN 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Applications Power Supply, Automotive Applications
Voltage - Input -1 V ~ 40 V
Number of Outputs 6
Voltage - Output Multiple
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 48-LQFP Exposed Pad
Manufacturer Package 48-LQFP-EP (7x7)
Win Source Part Number 787759-MC33907AE
Popularity Medium
Supply and Demand Status Limited
Family Name MC33907A
Introduction Date February 19, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33907AE CAD Model

Description

The NXP MC33907AE is a sophisticated Power System Basis Chip (SBC) designed to support the power supply needs of microcontrollers in automotive applications. As a crucial component for automotive electronics, it ensures reliable power management, enhanced safety features, and communication interfaces for various in-vehicle networks.

Key Features

  • Multiple Voltage Regulators: The MC33907AE includes several built-in voltage regulators to provide stable power to microcontrollers and other peripherals, including a 5V/3V3 main regulator, a 5V tracking regulator, and a 5V sensor supply, ensuring consistent performance across the system.
  • Enhanced Safety: Safety is paramount in automotive applications, and the MC33907AE is designed with this in mind. It features fail-safe outputs, a watchdog timer, and safe mode control to handle various fault conditions, contributing to overall system robustness.
  • Integrated CAN Interface: The device incorporates a high-speed Controller Area Network (CAN) interface for seamless communication within the vehicle's network, facilitating the exchange of control and diagnostic information between different vehicle components.
  • Flexible Wake-Up Capability: With a low-power design and multiple wake-up inputs, the MC33907AE ensures that the system can be efficiently woken up from sleep mode through various triggers, such as key ignition or network activity, thereby optimizing power consumption.

Applications

The MC33907AE is ideal for a wide range of automotive applications, including:

  • Engine Control Units (ECU)
  • Body Control Modules (BCM)
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Gateways and Network Nodes

With its robust design and comprehensive feature set, the NXP MC33907AE SBC is an essential component for modern automotive systems, providing reliable power management and communication capabilities that meet the stringent requirements of the automotive industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1760 $64.3520
5+ $26.4010 $132.0050
7+ $25.5752 $179.0264
10+ $24.7505 $247.5050
13+ $23.9258 $311.0354
17+ $21.4507 $364.6619
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess