The B100NF04L is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and solutions. This particular MOSFET is part of ST's STripFET series, which is renowned for its low on-resistance and minimal gate charge, making it highly efficient for a wide range of applications.
With a maximum drain-source voltage (V<sub>DS) of 40V, the B100NF04L is designed to handle significant power and is particularly suitable for high-efficiency switching applications. Its low threshold voltage ensures that it can be easily driven by low-voltage control circuits, making it a versatile choice for designers.
The device features an extremely low on-resistance (R<sub>DS(on)) of only 3.3 mΩ at a gate voltage of 10V, which translates to reduced conduction losses and improved overall efficiency. This characteristic, combined with a robust maximum continuous drain current (I<sub>D) of 100A, makes the B100NF04L an excellent choice for high-current applications such as power supplies, motor controllers, and automotive systems.
STMicroelectronics has also designed the B100NF04L with a 100% avalanche tested guarantee, ensuring reliability and robustness under harsh conditions. This feature is critical for applications that may experience unexpected voltage spikes, providing designers with an extra layer of protection for their circuits.
The B100NF04L is also characterized by its low gate charge (Q<sub>g), which enhances its switching performance. Fast switching speeds reduce power losses during the transition from on to off states and vice versa, which is essential for high-frequency power conversion systems.
Available in a TO-220 package, the B100NF04L is designed for easy integration into a variety of circuit designs. Its industry-standard package allows for straightforward mounting and compatibility with a wide range of heat sinks for thermal management.
In conclusion, the B100NF04L from STMicroelectronics is a powerful and reliable MOSFET that offers exceptional performance for high-power and high-efficiency applications. Its combination of low on-resistance, high current capability, and fast switching speeds makes it a go-to choice for engineers looking to optimize their power management solutions.