The BD906 from STMicroelectronics is a robust power transistor designed to meet the demands of high-performance electronic circuits. This component is part of the company's extensive range of bipolar junction transistors (BJTs), which are known for their reliability and efficiency in a variety of applications.
Key Features
- High Current Capacity: The BD906 is capable of handling significant current levels, making it suitable for power amplification and switching applications.
- Low Saturation Voltage: This transistor is designed to have a low collector-emitter saturation voltage, which helps to reduce power losses and improve overall efficiency in circuits.
- Complementary PNP Type Available: The BD906, an NPN transistor, is complemented by a PNP counterpart, allowing for flexibility in designing push-pull amplifier configurations.
- Wide Range of Applications: Thanks to its robust performance, the BD906 can be used in various applications, including power regulators, motor controls, and audio amplifiers.
Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
90 V
Collector Current (I<sub>C)
15 A
Power Dissipation (P<sub>D)
115 W
DC Current Gain (h<sub>FE)
750 (min) at I<sub>C = 1.5 A
Operating Temperature Range
-65°C to 150°C
The BD906 is housed in a robust package that ensures its durability and longevity, even in harsh environmental conditions. STMicroelectronics' commitment to quality means that this transistor is manufactured with the highest standards, ensuring consistent performance and reliability for your electronic designs.
Applications
The versatility of the BD906 makes it an excellent choice for designers looking to implement it in a wide range of electronic circuits. Whether you are designing a high-fidelity audio amplifier, a reliable motor control system, or a robust power supply, the BD906 is a component that you can count on for superior performance.