EN
  • EN
  • DE

BTA25-600BW

Part No BTA25-600BW
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V 25A RD-91
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 25A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 75mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Chassis Mount
Case / Package RD91
Win Source Part Number 144501-BTA25-600BW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA25-600BW CAD Model

Description

STMicroelectronics BTA25-600BW Triac

The BTA25-600BW is a high-performance Triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This Triac is specifically designed to manage AC loads with a high power efficiency, making it an ideal choice for a wide range of applications, including home appliances, industrial control systems, and motor drives.

With a maximum current rating of 25A and a peak off-state voltage of up to 600V, the BTA25-600BW can handle significant power levels, ensuring robust performance even in demanding situations. Its high surge current capability provides excellent performance during short overloads, protecting both the Triac and the connected devices.

The BTA25-600BW features a standard gate trigger current, making it compatible with a broad range of drive circuits. The Triac comes in a RD91 insulated package, which offers not only a compact footprint but also improved thermal performance and electrical isolation. This package is designed to be easily mounted onto a heatsink, which is crucial for maintaining thermal stability during high-current operations.

One of the key advantages of the BTA25-600BW is its ability to work in high-temperature environments. With an operating junction temperature range of -40°C to +125°C, this Triac ensures reliable operation even under thermal stress. Additionally, the device is characterized by low holding current, which enhances its stability and reduces the risk of unintended turn-on scenarios.

STMicroelectronics has also equipped the BTA25-600BW with dV/dt immunity, which is essential for applications prone to voltage transients, thus improving the overall reliability of the system it is integrated into. The product meets international standards and is compliant with RoHS directives, reflecting STMicroelectronics' commitment to environmental sustainability.

In summary, the BTA25-600BW from STMicroelectronics is a robust, high-power Triac that offers a reliable solution for AC power control. Its thermal efficiency, high current and voltage capabilities, and compatibility with various drive circuits make it an excellent choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9322 $59.7288
9+ $12.2520 $110.2680
13+ $11.8692 $154.2996
18+ $11.4863 $206.7534
23+ $11.1034 $255.3782
31+ $9.9548 $308.5988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess