EN
  • EN
  • DE

BYW98-200

Part No BYW98-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr STMicroelectronics
Package Cut Tape (CT)Tape & Box (TB)
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 9 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Mounting Type Through Hole
Package / Case DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction 150°C (Max)
Base Product Number BYW98
Standard Package 600 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 574174-BYW98-200
Ultra Librarian 3D Model Ultra Librarian BYW98-200 CAD Model

Description

STMicroelectronics BYW98-200 Fast Recovery Diode

The BYW98-200 is a high-performance fast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable electronic components. This diode is specifically engineered to offer quick and efficient rectification, making it an ideal choice for applications requiring high-speed switching and minimal energy loss.

Key Features

  • Voltage Rating: The BYW98-200 has a repetitive peak reverse voltage (VRRM) of 200 volts, making it suitable for a wide range of applications in power management.
  • Current Capacity: It can handle a high average forward current of up to 3 amperes, ensuring robust performance in demanding circuits.
  • Fast Recovery Time: With a recovery time of less than 500 nanoseconds, this diode is optimized for fast switching, reducing power loss and improving efficiency in high-frequency operations.
  • High Surge Capability: The diode is capable of withstanding high surge currents, offering excellent reliability during transient conditions.
  • Thermal Performance: The BYW98-200 is encapsulated in a hermetically sealed package, enhancing thermal conductivity and allowing for stable operation over a wide temperature range.

Applications

The BYW98-200 is versatile and can be used in various electronic circuits, including:

  • Power supplies
  • DC-DC converters
  • Motor controllers
  • Snubber circuits
  • Freewheeling diodes in inverter circuits
  • Protection circuits

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BYW98-200 fast recovery diode is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. It is a testament to ST's dedication to providing components that professionals and hobbyists alike can trust in their critical applications.

Conclusion

Whether you're designing a sophisticated power management system or seeking to enhance the performance of a simple rectification circuit, the BYW98-200 from STMicroelectronics provides the efficiency, speed, and reliability that modern electronics demand. Its combination of fast recovery, high voltage and current ratings, and robust surge capability make it an excellent choice for a wide array of electronic designs.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess