EN
  • EN
  • DE

BZW50-68

Part No BZW50-68
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 68VWM 157VC R6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series BZW50, TRANSIL™
Package Cut Tape (CT)Tape & Box (TB)
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 68V
Voltage - Breakdown (Min) 75.6V
Voltage - Clamping (Max) @ Ipp 157V
Current - Peak Pulse (10/1000µs) 382A (8/20µs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 3000pF @ 1MHz
Mounting Type Through Hole
Package / Case R-6, Axial
Supplier Device Package R-6
Base Product Number BZW50
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 574927-BZW50-68
Ultra Librarian 3D Model Ultra Librarian BZW50-68 CAD Model

Description

The BZW50-68, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a robust Transient Voltage Suppressor (TVS) diode designed to safeguard sensitive electronic circuits from voltage spikes and transients. This component is an essential part of any circuit where transient voltage protection is a priority, such as industrial systems, communication equipment, and consumer electronics.

Key Features

  • Standalone Protection: With a stand-off voltage of 68V, the BZW50-68 provides reliable protection for circuits operating at or below this voltage level, ensuring that voltage spikes do not exceed the safe threshold for sensitive components.
  • High Surge Capability: This device can handle high surge currents, making it ideal for absorbing potentially damaging energy spikes that can occur due to lightning strikes, power surges, or other transient events.
  • Fast Response Time: The BZW50-68 reacts swiftly to transient events, clamping excess voltage within picoseconds, thereby preventing damage to the circuit.
  • Robust Construction: Encased in a rugged package, the diode is designed to withstand harsh environmental conditions, making it suitable for use in outdoor applications or in areas with fluctuating temperature and humidity.
  • High Reliability: STMicroelectronics' commitment to quality ensures that the BZW50-68 is a high-reliability component, providing peace of mind for designers and engineers.

Applications

The versatility of the BZW50-68 allows it to be integrated into a wide array of applications. It is commonly used in power supply circuits, AC/DC converters, telecommunications systems, and other electronic assemblies that require transient voltage suppression to maintain operational integrity and extend the life of the product.

Technical Specifications

Parameter Value
Stand-off Voltage (VRWM) 68V
Breakdown Voltage (VBR) 75.6V to 83.6V
Maximum Clamping Voltage (VC) 113V
Peak Pulse Current (IPPM) 400A

With its combination of high surge capacity, rapid response, and durable design, the BZW50-68 from STMicroelectronics is a top choice for designers seeking to enhance circuit safety in their electronic designs.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3075 $52.9200
37+ $2.7138 $100.4106
58+ $2.6290 $152.4820
79+ $2.5442 $200.9918
102+ $2.4594 $250.8588
137+ $2.2050 $302.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess