Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 4.5 V to 32 V
Supply Voltage - Operating Not Required
Rds On (Typ) 1.7 Ohm
Input Type Non-Inverting
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 20-SO
Win Source Part Number 015271-E-L9338MD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E-L9338MD CAD Model

Description

The E-L9338MD from STMicroelectronics is a cutting-edge octal low-side driver designed to manage a wide range of automotive applications. This advanced integrated circuit (IC) is part of ST's extensive portfolio of automotive-grade products and is specifically engineered to drive inductive, resistive, or capacitive loads with outstanding performance and reliability.

Key Features

  • High-Voltage Capability: The E-L9338MD can handle a broad voltage range, making it suitable for 12V, 24V, and 48V systems, providing the flexibility needed for different automotive power systems.
  • Multiple Channel Outputs: With eight low-side drivers, it allows for the control of multiple outputs, enhancing the functionality and integration of automotive control units.
  • Enhanced Diagnostic Functions: The device includes comprehensive diagnostic features, such as open-load detection, overcurrent and overtemperature protection, which help to ensure the safety and longevity of the application.
  • Serial Peripheral Interface (SPI): The inclusion of an SPI interface facilitates communication with microcontrollers, allowing for precise control and monitoring of the load drivers.
  • Low Power Dissipation: STMicroelectronics has optimized the E-L9338MD for low power dissipation, which is critical for reducing energy consumption and heat generation in automotive applications.

Applications

The E-L9338MD is versatile and can be used in a variety of automotive systems, including:

  • Body control modules
  • Engine control units
  • Power distribution centers
  • LED lighting systems
  • Relay and fuse replacement

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet stringent automotive industry standards. The E-L9338MD is manufactured with robustness in mind, ensuring reliable performance even under harsh automotive conditions. It is AEC-Q100 qualified, which is a critical requirement for automotive-grade ICs, and ensures that the device can withstand the rigorous demands of the automotive environment.

Whether you are designing an advanced body control module or seeking a reliable solution for power distribution, the E-L9338MD from STMicroelectronics offers the performance, diagnostic capabilities, and robustness needed for today's automotive applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,11
Linear Technology
IC HISIDE SWTCH SMBUS DUAL 8SOIC / Power Switch Hi Side 2-OUT 0.55Ohm 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for LTC1710IS8#PBF
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435BHFKR2
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 8A TO-220AB
Need more? Email Us
ECAD model for BUK117-50DL,127
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:1 20SOIC / Power Switch/Driver 1:1 N-Channel 250mA 20-SOIC
Need more? Email Us
ECAD model for A6273KLWTR
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 24SOIC / Power Switch/Driver 1:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A595KLBTR
Allegro MicroSystems, LLC
IC PWR DRVR BIPOLAR 1:20 28SOIC / Power Switch/Driver 1:20 Bipolar 40mA 28-SOIC
Need more? Email Us
ECAD model for A6812KLWTR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention