Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 260361-E-STLC2416
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E-STLC2416 CAD Model

Description

Product Overview: E-STLC2416 from STMicroelectronics

The E-STLC2416 is a high-performance, integrated circuit from STMicroelectronics, designed for advanced electronic applications. This product is a testament to STMicroelectronics' commitment to providing innovative solutions that cater to the evolving needs of the electronics industry.

Key Features

  • High Integration: The E-STLC2416 integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Low Power Consumption: Engineered for efficiency, this IC consumes minimal power, making it ideal for battery-operated devices and applications where energy conservation is critical.
  • Robust Performance: Built to deliver consistent performance, the E-STLC2416 operates reliably under various conditions, ensuring stable operation in a wide range of applications.
  • Versatility: Its design enables it to be used in multiple application domains, from consumer electronics to industrial systems, demonstrating its adaptability to different market requirements.

Applications

The E-STLC2416 is suitable for a broad spectrum of applications, including but not limited to:

  • Smart home devices
  • Automation systems
  • Portable electronics
  • Communication equipment
  • Automotive electronics

Technical Specifications

The technical specifications of the E-STLC2416 include a range of features that ensure its compatibility and performance in various circuits:

  • Operating Voltage Range: Specified to meet the requirements of most common systems.
  • Temperature Range: Capable of operating over a wide temperature range, suitable for harsh environments.
  • Packaging: Available in industry-standard packaging options that facilitate easy integration into existing designs.

Quality and Reliability

STMicroelectronics is known for its rigorous quality control and the E-STLC2416 is no exception. It undergoes extensive testing to ensure it meets the highest standards of quality and reliability that customers expect from a leading semiconductor manufacturer.

For detailed information, datasheets, and technical support, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention