EN
  • EN
  • DE

EM2030

Part No EM2030
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170884-EM2030
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EM2030 CAD Model

Description

The EM2030 from STMicroelectronics is a state-of-the-art energy metering integrated circuit (IC) designed for high accuracy electrical power measurement. This advanced IC is ideal for a wide range of applications, including residential smart meters, industrial power management systems, and renewable energy monitoring.

Key Features:

  • High Precision Measurement: The EM2030 boasts exceptional accuracy in energy measurement, making it suitable for use in systems that require compliance with international metering standards such as IEC and ANSI.
  • Wide Dynamic Range: It operates effectively across a broad range of current loads, ensuring reliable performance from minimal to maximum current conditions.
  • Integrated Analog Front-End: The IC includes a complete analog front-end for signal conditioning, which simplifies the design and reduces the external component count.
  • Digital Signal Processing: Advanced digital signal processing capabilities offer robust filtering and high-speed calculations for energy data.
  • Multi-Channel Support: The EM2030 can handle multiple channels, allowing for simultaneous measurement of various electrical parameters.

Applications:

  • Smart residential energy meters
  • Commercial and industrial power management
  • Energy data collection systems
  • Renewable energy systems monitoring

The EM2030 is designed with an emphasis on integration and ease of use. It features a serial interface for communication with microcontrollers, enabling easy access to measurement data for processing, display, or transmission. The device's low power consumption makes it an excellent choice for metering applications where energy efficiency is paramount.

STMicroelectronics' commitment to quality and reliability is evident in the EM2030, which is built to deliver consistent performance over a wide temperature range and in diverse operating conditions. With its combination of precision, versatility, and reliability, the EM2030 is a premier solution for modern energy metering challenges.

You May Also Be Interested in

L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Hanrun
Lowest to $0.8712
Panjit
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess