Products specifications

RoHS Non-Compliant
Win Source Part Number 1157712-HCC4034BDT
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCC4034BDT CAD Model

Description

The HCC4034BDT from STMicroelectronics is a high-performance integrated circuit designed to meet the rigorous demands of advanced electronic applications. This innovative product is a testament to STMicroelectronics' commitment to providing cutting-edge technology and reliable solutions to the electronics industry.

Key Features

  • High-Speed Functionality: The HCC4034BDT is engineered to operate at high speeds, making it suitable for applications that require rapid data processing and performance.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is optimized for low power consumption, which helps in extending the battery life of portable devices and reducing energy costs in stationary applications.
  • Durability: Manufactured with robust materials, the HCC4034BDT is built to withstand harsh conditions and provide a long operational life, ensuring reliability for critical applications.
  • Compact Design: The compact form factor of the HCC4034BDT allows for integration into space-constrained designs, offering flexibility for various electronic layouts.

Applications

The versatility of the HCC4034BDT makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation
  • Telecommunications equipment
  • Consumer electronics
  • High-speed data processing units

Technical Specifications

The HCC4034BDT boasts an array of technical features that underscore its superior performance:

  • Advanced semiconductor technology
  • High integration density
  • Compatibility with various signal levels
  • Compliance with international standards

For engineers and designers looking for a reliable and efficient integrated circuit solution, the HCC4034BDT from STMicroelectronics is an excellent choice. Its blend of speed, power efficiency, and compact design, coupled with the company's reputation for quality, makes it a go-to component for modern electronic systems.

You May Also Be Interested in

Sensata-Crydom
MODULE SCR/DIODE 90A 600VAC / SCR Module 1.6 kV Series Connection - All SCRs Chassis Mount Module
Need more? Email Us
ECAD model for F1892SD1600
Renesas Electronics America
32-BIT Otprom 28.7 Mhz Risc Microcontroller PQFP144
Need more? Email Us
ECAD model for HD6477043F28V
Amphenol
Connector D Subminiature Straight 9 Position RCP 2.77mm Through Hole Solder
Need more? Email Us
ECAD model for G17T0900122CEU
Hirose Electric Co Ltd
CONN HEADER VERT 30POS 2.54MM / Connector Header Through Hole 30 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HIF3H-30PB-2.54DSA(61)
Hitachi, Ltd
Need more? Email Us
ECAD model for HD74159P
Broadcom Limited
OPTOISO 1.5KV 2CH OPEN COLL 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for HCPL-563K
Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP / Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for HCPL-523K
Hitachi, Ltd
32-BIT Flash 10 Mhz Microcontroller PQFP112
Need more? Email Us
ECAD model for HD64F2199RF
Broadcom Limited
OPTOISO 1.5KV GATE DRVR 8SMDGW / 2.5A Gate Driver Optical Coupling 1500VDC 1 Channel 8-SMD Gull Wing
Lowest to $239.3264
ECAD model for HCPL-5120-300

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention