EN
  • EN
  • DE

HCF4098BMTR

Part No HCF4098BMTR
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+P
Reference case SOP-16
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 723770-HCF4098BMTR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HCF4098BMTR CAD Model

Description

STMicroelectronics HCF4098BMTR Precision Monostable/Astable Multivibrator

The HCF4098BMTR is a highly versatile integrated circuit from STMicroelectronics, designed to function as either a precision monostable (one-shot) or astable (free-running) multivibrator. This dual in-line package is engineered to cater to a wide range of timing and pulse generation applications. It is a member of the CMOS family, which ensures low power consumption and high noise immunity.

Constructed with silicon gate C2MOS technology, the HCF4098BMTR provides a robust and reliable solution for designers looking to implement timing functions in their electronic circuits. Its features include two retriggerable/resettable monostable multivibrators, each with its own trigger and reset inputs. The retriggerable mode allows for pulse width to be extended with each new trigger pulse, while the reset function can terminate the output pulse at any time, providing excellent control over pulse durations.

The timing period for this multivibrator can be controlled using external resistors and capacitors, offering designers flexibility in setting the desired time constants. This feature makes it suitable for a wide range of applications, from pulse shaping and timing delay circuits to frequency division and precision timing tasks.

The HCF4098BMTR operates over a wide voltage range from 3V to 15V, making it compatible with both TTL and CMOS logic levels. This allows for easy integration into various system designs without the need for additional level-shifting components. The device is also characterized for operation from -55°C to 125°C, ensuring reliability and performance under extreme environmental conditions.

Available in a compact surface-mount package, the HCF4098BMTR is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for use in modern electronic devices where board space is at a premium.

In summary, the HCF4098BMTR from STMicroelectronics is a versatile and efficient solution for designers looking to incorporate precise timing functions into their electronic systems. With its wide operating voltage range, temperature stability, and flexible configuration options, it stands out as a valuable component in a variety of timing-related applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.1051 $57.8050
1,335+ $0.0866 $115.6110
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,680+ $0.0785 $288.8800
4,920+ $0.0705 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess