EN
  • EN
  • DE

HCF4538

Part No HCF4538
Manufacturer STMicroelectronics
Description DUAL MONOSTABLE MULTIVIBRATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178960-HCF4538
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian HCF4538 CAD Model

Description

STMicroelectronics HCF4538 Monostable Multivibrator

The HCF4538 from STMicroelectronics is a high precision monostable multivibrator featuring dual retriggerable/resettable capabilities. This integrated circuit is designed to provide stable and reliable timing control for a vast array of applications. It is constructed using silicon gate C2MOS technology which ensures low power consumption and provides high noise immunity along with a stable, predictable output.

One of the key features of the HCF4538 is its ability to handle wide operating voltage ranges, from 3V to 15V, making it extremely versatile for different electronic environments. This flexibility ensures that it can be integrated into diverse systems without the need for additional power regulation components.

The device is characterized by its two monostable multivibrator circuits per package, which can be operated independently or connected in various configurations to suit complex timing requirements. Each multivibrator has its own set of inputs and outputs, including trigger and reset inputs, as well as 'Q' and 'Q-bar' outputs. The trigger and reset inputs are designed to handle different types of signals, making this IC compatible with a wide range of triggering events.

Timing periods for the HCF4538 can be set through external resistor and capacitor components, providing designers with the ability to tailor the timing characteristics to specific needs. The timing interval can be adjusted from microseconds to hours, offering a broad range of pulse durations. This versatility is essential for applications requiring precise timing sequences such as in communication systems, data processing, alarms, and industrial controls.

STMicroelectronics ensures that the HCF4538 meets rigorous standards, providing a high-quality component that is reliable and consistent in performance. The IC is available in different package options, including DIP and SO packages, catering to conventional through-hole mounting techniques as well as modern surface-mount assembly processes.

In summary, the HCF4538 from STMicroelectronics is an exemplary choice for designers looking for a monostable multivibrator with a mix of precision, flexibility, and reliability. Whether for simple timing applications or complex, multi-stage timing solutions, the HCF4538 stands out as a robust and adaptable component.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,515 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess