Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 to 100% RH
Output Type I2C, SPI
Output 16b
Accuracy ±4.5% RH
Response Time 10s
Supply Voltage - Operating 1.7 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 120°C
Win Source Part Number 48898-HTS221TR
Family Name HTS221
Introduction Date February 07, 2014
ECCN EAR99
Country of Origin Malta
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HTS221TR CAD Model

Description

STMicroelectronics HTS221TR - Capacitive Digital Sensor for Humidity and Temperature

The HTS221TR from STMicroelectronics is a state-of-the-art digital sensor designed to provide precise measurements of relative humidity and temperature. This compact sensor is part of ST's family of environmental sensors, engineered to address the growing demand for advanced sensing technologies in a variety of applications, from home automation and industrial systems to consumer electronics.

With its cutting-edge capacitive sensing technology, the HTS221TR offers excellent reliability and long-term stability. It features a fully calibrated and linearized sensor output that can be easily accessed through a fast I²C interface. The sensor's humidity accuracy is rated at ±3.5% RH within a range of 20 to 80% RH, and its temperature accuracy is ±0.5°C within a range of 15 to 40°C, ensuring high precision in environmental monitoring tasks.

The HTS221TR operates over a wide supply voltage range of 1.7V to 3.6V, making it suitable for use in battery-powered devices where energy efficiency is paramount. Its low power consumption and power-down mode capability allow for further optimization of battery life in portable applications.

The sensor's small footprint and low height in a top-ported, surface-mount LGA package facilitate its integration into space-constrained designs. It also features an extensive set of user-programmable functions, such as adjustable data rate and humidity and temperature thresholds, which enable customization for various application requirements.

The HTS221TR is a robust sensor that can operate effectively in harsh environments, with an operating range from -40°C to +120°C for temperature and 0 to 100% RH for humidity. This versatility ensures reliable performance across diverse operating conditions.

In summary, the STMicroelectronics HTS221TR humidity and temperature sensor is an ideal choice for designers seeking a high-performance, easy-to-use digital sensor that combines accuracy, energy efficiency, and miniaturization. Its advanced features and customization options make it well-suited for a wide range of applications, ensuring precise environmental monitoring and control.

You May Also Be Interested in

Microchip Technology
SENSOR INTERNAL -20C-125C 8WDFN / Temperature Sensor Internal -20°C ~ 125°C 11 b 8-WDFN (2x3)
Lowest to $3.4811
ECAD model for AT30TS00-MAH-T
Omron
Industrial Temperature Sensors
Need more? Email Us
ECAD model for E52CA15AYD324M
Honeywell
SENS HUMI/TEMP 3.3V I2C 4% 4SIP
Need more? Email Us
ECAD model for HIH6121-021-001
Microchip Technology
SENSOR DIGITAL -55C-125C 8MSOP / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Lowest to $39.1164
ECAD model for AT30TS750A-XM8M-T
Amphenol Advanced Sensors
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Need more? Email Us
ECAD model for CC2D33S
Microchip Technology
Factory programmed temperature switch active low open drain output
Lowest to $1.0969
ECAD model for MCP9503NT-005E/OT
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $15.0601
ECAD model for DS1726U+
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% SIP
Need more? Email Us
ECAD model for HIH-4021-002
Amphenol Advanced Sensors
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Need more? Email Us
ECAD model for CC2D33

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6404 $50.8524
66+ $1.5365 $101.4090
102+ $1.4846 $151.4292
145+ $1.3808 $200.2160
189+ $1.3289 $251.1621
235+ $1.2770 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,154 pieces
MOQ: 31 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention