Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr STMicroelectronics
Package Tube
Product Status Discontinued
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 11.5V
Voltage - Supply (Max) 23V
Frequency 166kHz
Dimming PWM
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number HVLED815
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 599925-HVLED815PF
Ultra Librarian 3D Model Ultra Librarian HVLED815PF CAD Model

Description

Overview of HVLED815PF - High-Efficiency LED Driver

The HVLED815PF from STMicroelectronics is an advanced LED driver designed to deliver high efficiency and reliability for lighting solutions. This innovative component is a member of ST's LED driver family that integrates a high-voltage MOSFET capable of handling up to 800V, making it suitable for a wide range of LED lighting applications, including indoor and outdoor environments.

Key Features

  • High-Voltage Capability: The integrated 800V avalanche-rugged MOSFET allows the HVLED815PF to easily manage large voltage swings, ensuring robust performance in fluctuating electrical environments.
  • Energy Efficiency: With a quasi-resonant zero-voltage switching (QR-ZVS) topology, the device maximizes efficiency by minimizing switching losses, making it an eco-friendly choice for energy-conscious applications.
  • Flexibility: The HVLED815PF supports both isolated and non-isolated configurations, providing versatility for designers to implement in various lighting schemes.
  • Advanced Protection Features: The device includes several protection mechanisms such as overcurrent, overvoltage, and thermal shutdown, which contribute to the safety and longevity of the lighting systems.
  • Dimming Capability: It offers analog and digital dimming control, enabling precise brightness management to create the desired ambiance or meet energy-saving requirements.

Applications

The HVLED815PF is a perfect choice for a range of LED lighting applications, including but not limited to:

  • LED Bulbs and Tubes
  • Street Lighting
  • Architectural Lighting
  • Emergency Lighting
  • Industrial Lighting Systems

Conclusion

STMicroelectronics' HVLED815PF represents a blend of performance, efficiency, and versatility, making it a top contender in the field of high-voltage LED drivers. Its robust design and comprehensive feature set ensure that it can meet the demands of a wide array of LED lighting applications, providing designers with a reliable and efficient solution for their lighting needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER OFFL 8DFN / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-DFN (2x2)
Need more? Email Us
ECAD model for A8740EEETR-T
ON Semiconductor
NCV78825DQ0R2G / LED Driver IC 2 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A (Switch) 36-SSOP-EP
Lowest to $4.7040
ECAD model for NCV78825DQ0R2G
Microchip Technology
IC LED DRIVER CTRLR PWM 40TQFN / LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 40-TQFN (6x6)
Need more? Email Us
ECAD model for ATMSL3085BT
Analog Devices Inc.
IC LED DRV RGLTR PWM 100MA 52QFN / LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) PWM Dimming 100mA 52-QFN (5x8)
Lowest to $16.2986
ECAD model for LT3596IUHG
Analog Devices Inc.
IC LED DRV RGLTR I2C 24LFCSP / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) I²C Dimming 14mA, 30mA 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADP5520ACPZ-R7
Analog Devices Inc.
IC LED DRVR RGLTR PWM 1.6A 80BGA / LED Driver IC 1 Output DC DC Regulator Boost, SEPIC PWM Dimming 1.6A 80-BGA (11.25x9)
Need more? Email Us
ECAD model for LTM8005EY#PBF
Microchip Technology
IC LED DRIVER 16 STRING / LED Driver IC Output Dimming
Need more? Email Us
ECAD model for ATMSL2162DQ
Analog Devices Inc.
IC LED DRIVER RGLTR PWM 2A 28QFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 28-QFN (4x5)
Lowest to $17.4339
ECAD model for LT3932EUFD-1#PBF
Silergy Corp
LED DRVR Buck 1-CH 60V 1A 8-Pin SOIC
Lowest to $0.1956
ECAD model for SY5862FAC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,135 pieces
MOQ: 27 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention