EN
  • EN
  • DE
  • IT

PCA9685BS,118

Part No PCA9685BS,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 25MA 28HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Output Voltage 5.5V
Channel Output Current 25mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HVQFN (6x6)
Win Source Part Number 137097-PCA9685BS,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9685BS,118 CAD Model

Description

Product Overview: PCA9685BS,118 - NXP Semiconductors

The PCA9685BS,118 is a sophisticated 16-channel, 12-bit PWM (Pulse Width Modulation) I²C-bus LED controller designed by NXP Semiconductors, renowned for their high-quality and innovative integrated circuits. This compact and efficient component is ideal for applications requiring multiple PWM outputs, such as LED color mixing, backlights, or general-purpose PWM outputs.

Key Features

  • High Flexibility: The PCA9685BS,118 offers 16 independently controlled PWM outputs, which can be used for dimming up to 16 separate LED channels. This makes it suitable for advanced lighting projects and RGB or RGBA LED drivers.
  • Adjustable Frequency: PWM output frequency is programmable and can be adjusted from a few hertz up to 1.6 kHz, providing versatility for various lighting effects and requirements.
  • 12-bit Resolution: With 12-bit resolution for each output, the device allows for fine-grained control of the PWM signal, enabling smooth transitions and precise control over the brightness levels.
  • I²C Interface: The PCA9685BS,118 utilizes an I²C-bus interface for communication, which supports up to 1008 different I²C-bus addresses through hardware address pins, making it easy to scale up systems with multiple devices without address conflicts.
  • External Clock Input: An external clock input is supported, allowing synchronization with other PWM devices or systems, which is essential for coordinated lighting or motor control applications.
  • Low Standby Current: It is designed with power efficiency in mind, featuring a low standby current which is crucial for battery-powered or energy-sensitive applications.

Applications

The PCA9685BS,118 is particularly well-suited for LED-related applications where multiple channels and fine control over brightness are required. Common use cases include:

  • RGB or RGBA LED drivers
  • Backlighting for LCD displays
  • LED status indication
  • Server and telecom infrastructure
  • Industrial control
  • Robotics

Its high resolution and flexibility in frequency adjustment also make it an excellent choice for advanced hobbyist projects in the fields of model making, DIY electronics, and custom lighting solutions.

With its robust feature set and the reliability of NXP Semiconductors, the PCA9685BS,118 is an indispensable component for designers and engineers looking to create sophisticated and power-efficient PWM control systems.

You May Also Be Interested in

Lumissil Microsystems
IC LED DRIVER CTRLR PWM 16ETSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP
Lowest to $0.3190
Richtek USA Inc.
IC LED DRV RGLTR PWM 20WQFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 120mA 20-WQFN (5x5)
Lowest to $0.8932
Maxim Integrated
IC LED DRIVER CTRLR DIM 32TQFN
Lowest to $14.5591
Dialog Semiconductor GmbH
Lowest to $0.2743
Allegro MicroSystems, LLC
Need more? Email Us
Analog Devices Inc.
IC LED DRVR RGLTR I2C 16WLP / LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) I²C Dimming 5mA, 25mA 16-WLP
Lowest to $3.6401
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Need more? Email Us
Maxim Integrated
IC LED DRIVER OFFLINE DIM 8UMAX
Lowest to $17.7094
Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Lowest to $23.7635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5188 $52.7820
35+ $2.8873 $101.0555
54+ $2.7970 $151.0380
74+ $2.7068 $200.3032
96+ $2.6166 $251.1936
128+ $2.3459 $300.2752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess