EN
  • EN
  • DE

L4949EDTR-E

Part No L4949EDTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 100mA
Output Current 100mA
Operating Supply Current 300μA to 5mA
Control Features Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 002265-L4949EDTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name L4949ED
Introduction Date November 24, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian L4949EDTR-E CAD Model

Description

STMicroelectronics L4949EDTR-E Voltage Regulator

The L4949EDTR-E from STMicroelectronics is a multifunctional voltage regulator specifically designed for automotive and industrial applications. This device is engineered to deliver a stable supply voltage for electronic control units (ECU) and other systems that require a robust power management solution.

Key Features

  • Low Dropout Voltage: The L4949EDTR-E provides excellent performance with a low dropout voltage, ensuring efficient operation even at low input voltages.
  • High Precision Output: The regulator maintains a precise output voltage of 5V, which is critical for sensitive automotive electronics that demand consistent power levels.
  • Overcurrent Protection: The device includes a built-in overcurrent protection feature that safeguards the system from damage due to excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Low Quiescent Current: With its low quiescent current, the L4949EDTR-E is ideal for battery-powered applications where power conservation is paramount.

Applications

The versatility of the L4949EDTR-E makes it suitable for a wide range of applications, including:

  • Automotive control units
  • Power supplies for microprocessor systems
  • Industrial control systems
  • Instrumentation and telemetry systems

Technical Specifications

The L4949EDTR-E operates within a temperature range of -40°C to 125°C, accommodating the extreme conditions often encountered in automotive and industrial environments. It comes in a compact SO-8 package, making it easy to integrate into various circuit designs without requiring significant board space.

In summary, the L4949EDTR-E is a highly reliable and efficient voltage regulator from STMicroelectronics, designed to meet the stringent requirements of automotive and industrial electronic systems. Its robust protection features and stable output make it an excellent choice for designers looking to enhance system safety and performance.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6049 $51.4165
205+ $0.4963 $101.7415
315+ $0.4808 $151.4520
430+ $0.4653 $200.0790
560+ $0.4498 $251.8880
745+ $0.4033 $300.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,175 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess