EN
  • EN
  • DE

L6360TR

Part No L6360TR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX IO-LINK 26VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Transceiver
Number of Drivers/Receivers 1/1
Supply Voltage - Operating 18 V to 32.5 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Dimension 26-VFQFN Exposed Pad
Win Source Part Number 114799-L6360TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6360TR CAD Model

Description

Overview of STMicroelectronics L6360TR Transceiver

The L6360TR from STMicroelectronics is a robust and versatile IO-Link transceiver designed to facilitate communication between sensors and actuators in industrial environments. This device is a monolithic IO-Link master port interface, which adheres to the latest IO-Link standards, ensuring seamless integration and interoperability with a wide range of industrial devices.

Key Features

  • IO-Link Compliance: The L6360TR is fully compliant with IO-Link specification 1.1, which ensures it can communicate effectively with all IO-Link enabled devices.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 18 V to 32.5 V, making it suitable for various industrial applications.
  • Robust Protection: The device features extensive protective measures, including reverse polarity protection, over-temperature shutdown, and short-circuit protection, ensuring reliable operation under harsh conditions.
  • Programmable Output Stages: The L6360TR provides programmable output stages with current limiting and overload protection, which can be tailored to the needs of the connected devices.
  • Diagnostic Features: Built-in diagnostic capabilities enable the detection of faults and assist in system maintenance and troubleshooting.
  • Compact Design: Housed in a compact QFN-16 package, the L6360TR is designed for space-constrained applications.

Applications

The L6360TR is ideal for a variety of industrial applications, including:

  • Factory automation
  • Process control systems
  • Industrial robotics
  • Smart sensors and actuators integration

Technical Specifications

Some technical specifications of the L6360TR include:

  • Supply Voltage: 18 V to 32.5 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: QFN-16 (4x4 mm)
  • Communication: IO-Link (COM1, COM2, COM3 modes)

The L6360TR by STMicroelectronics represents a reliable and efficient solution for modern industrial communication, providing the durability and functionality required for today's automated systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8330 $52.4970
21+ $4.7861 $100.5081
33+ $4.6365 $153.0045
45+ $4.4869 $201.9105
58+ $4.3374 $251.5692
78+ $3.8887 $303.3186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,260 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess