EN
  • EN
  • DE

L6562AD

Part No L6562AD
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 359045
Standard Package 100
Category Integrated Circuits(ICs)
Family PMIC - PFC (Power Factor Correction)
Packaging Tube
Mode Discontinuous (Transition)
Current - Startup 30µA
Operating Supply Voltage 10.5 V ~ 22.5 V
Operating Temperature Range -25°C ~ 125°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SO
Catalog PFC (Power Factor Correction)
Win Source Part Number 038706-L6562AD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6562AD CAD Model

Description

The L6562AD, manufactured by STMicroelectronics, is a state-of-the-art Power Factor Correction (PFC) controller specifically designed for high-efficiency applications within the field of switched-mode power supplies. This advanced device incorporates features that enable the implementation of energy-saving solutions, making it a popular choice for applications that require compliance with power efficiency regulations.

Key Features

  • Transition-Mode PFC Controller: The L6562AD operates in transition mode, also known as boundary conduction mode, which ensures a high power factor and low THD (Total Harmonic Distortion) across a wide range of load conditions.
  • Low Operating Quiescent Current: Its low quiescent current consumption contributes to the overall energy savings, making it suitable for energy-efficient power supply designs.
  • High-Voltage Startup: The integrated high-voltage startup circuitry allows the device to self-supply directly from the rectified mains, eliminating the need for an auxiliary bias winding.
  • Pin-to-Pin Compatibility: The L6562AD is designed to be pin-to-pin compatible with the earlier L6561 device, providing an easy upgrade path for existing designs.

Applications

Due to its versatility and efficiency, the L6562AD is an ideal choice for a wide array of applications, including:

  • LED lighting drivers
  • Adapters and chargers for portable devices
  • Flat-panel display power supplies
  • Standby power supplies for green-mode operations

Technical Specifications

  • Package: SO-8
  • Voltage Range: The device operates over a wide supply voltage range, compatible with typical mains voltages worldwide.
  • Protection Features: The L6562AD incorporates a comprehensive set of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, to ensure the reliability and safety of the power supply.

In summary, the L6562AD from STMicroelectronics offers a compact, efficient, and reliable solution for power supply designers looking to meet stringent energy standards without compromising on performance. Its advanced features and ease of use make it a go-to choice for a variety of power factor correction applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4127 $51.5875
260+ $0.3866 $100.5160
405+ $0.3736 $151.3080
580+ $0.3474 $201.4920
750+ $0.3344 $250.8000
935+ $0.3213 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess