EN
  • EN
  • DE

L7805T

Part No L7805T
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description POSITIVE VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Bulk
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 35V
Output Voltage 5V
Voltage Dropout (Maximum) 2V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 8mA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 150°C
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 1194499-L7805T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L7805
Introduction Date June 21, 2004
ECCN EAR99
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L7805T CAD Model

Description

STMicroelectronics L7805T Voltage Regulator

The L7805T from STMicroelectronics is a robust, fixed-output voltage regulator designed to deliver a constant 5V output. This linear voltage regulator is part of the L78 series, renowned for its reliability and simplicity in providing stable DC power for a wide range of applications. The L7805T is particularly suited for electronic devices that require a regulated 5V supply, ensuring that sensitive components are protected from voltage fluctuations.

Key Features

  • Output Voltage: Precisely regulated 5V output, essential for consistent performance in digital circuits.
  • Output Current: Capable of supplying up to 1.5A, which is sufficient for most low to medium power needs.
  • Thermal Overload Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the longevity of the regulator and the safety of your project.
  • Short Circuit Protection: Built-in short-circuit protection ensures the device and your application are safe in case of a fault.
  • Output Transistor Safe Operating Area Protection: This feature limits the output current over safe operating area conditions, providing additional reliability.
  • Wide Input Voltage Range: Can handle input voltages up to 35V, offering versatility for various power supply configurations.
  • TO-220 Package: The L7805T comes in a TO-220 package, known for its ease of mounting and good thermal performance.

Applications

The L7805T is widely used across various applications, including:

  • Consumer Electronics: Powering devices like radios, televisions, and home appliances.
  • Computing: Providing stable power to microcontrollers and other digital logic circuits.
  • Industrial: Used in automation systems that require consistent 5V power.
  • Automotive: Suitable for car accessories and electronics that operate at 5V.

With its ease of use and robust protection features, the L7805T from STMicroelectronics is an ideal choice for any project or product requiring a reliable 5V power supply. Its industry-standard TO-220 package ensures compatibility with a wide range of circuit designs, making it a go-to solution for engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess